EN
  • EN
  • DE

P0900SDL

Part No P0900SDL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description High Surge Current (D-rated) SIDACtor® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234155-P0900SDL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0900SDL CAD Model

Description

The P0900SDL is a SIDACtor® Protection Thyristor from Littelfuse designed for safeguarding sensitive telecommunications equipment against damaging overvoltage transients. This thyristor provides reliable protection from lightning surges and power faults, ensuring the consistent operation of connected systems.

Applications

  • Central Office Equipment: Provides surge protection for line cards and other crucial components within central office infrastructure.
  • Customer Premises Equipment (CPE): Protects modems, routers, set-top boxes, and other telecommunications devices located at the customer's premises.
  • General Telecom Applications: Offers surge protection for diverse telecom interfaces, enhancing system reliability.

Features

  • Low Voltage Overshoot: Effectively limits voltage overshoot during surge events, preventing damage to downstream components and ensuring system stability.
  • High Surge Capability: Possesses a robust surge handling capability, guaranteeing reliable protection against lightning strikes and power faults.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, promoting environmental responsibility.
  • Low Capacitance: Minimizes signal distortion, crucial for maintaining the integrity of high-speed data transmission.
  • Breakdown Voltage: Features a breakdown voltage of 90V, providing precise overvoltage protection.

Benefits

  • Enhanced Equipment Reliability: Significantly protects sensitive equipment from damage caused by overvoltage transients, extending its operational lifespan and reducing maintenance costs.
  • Reduced Downtime: Minimizes service interruptions due to surge-related failures, ensuring continuous operation of critical telecommunications infrastructure.
  • Improved System Performance: The low capacitance characteristic preserves signal integrity, contributing to better overall system performance and data transmission accuracy.
  • Cost-Effective Protection: Offers a highly cost-effective solution for protecting valuable telecommunications equipment from potentially catastrophic surge events.

Additional Details

The P0900SDL is housed in a DO-214AA (SMB) package, which is well-suited for surface mount assembly and automated manufacturing processes. Key electrical specifications include a breakover voltage of 90V and a surge current capability engineered to withstand high-energy transients. The device is designed to rapidly transition to a low-voltage on-state when an overvoltage condition is detected, effectively diverting the surge current away from protected circuits. Its low capacitance makes it particularly suitable for protecting high-speed data lines where maintaining signal quality is paramount. The P0900SDL SIDACtor is often used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide a layered and comprehensive circuit protection strategy.

You May Also Be Interested in

STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess