EN
  • EN
  • DE

INA155U

Part No INA155U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, Rail-to-Rail Output, CMOS INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 6.5V/μs
-3db Bandwidth 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Supply Current 1.7mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA155
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1185774-INA155U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA155U CAD Model

Description

The INA155U is a versatile, precision instrumentation amplifier (INA) designed by Texas Instruments, a leader in semiconductor solutions. This high-accuracy amplifier is a key component in a wide range of applications, including medical devices, industrial equipment, and consumer electronics, where precise signal amplification is critical.

Key Features

  • High Precision: The INA155U offers excellent accuracy with a low offset voltage of 250 µV (max) and a low offset drift of 2 µV/°C (max), providing a stable and precise signal amplification in various conditions.
  • Wide Supply Range: It operates on a supply range of 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Low Noise: With its low noise density of 40 nV/√Hz at 1 kHz, the INA155U ensures a clean signal amplification, which is essential for high-resolution data acquisition.
  • High Common-Mode Rejection Ratio (CMRR): The INA boasts a high CMRR of 100 dB (min) at G = 100, which is critical for applications where common-mode noise is present.
  • Variable Gain: The gain of the INA155U can be set from 1 V/V to 1000 V/V with a single external resistor, providing flexibility in various application requirements.
  • Single-Ended Output: The INA155U is designed with a rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.

Applications

The INA155U is ideal for use in a variety of applications, such as:

  • Test equipment
  • Medical instrumentation
  • Industrial process controls
  • Strain gauges and pressure sensors
  • Thermocouple amplifiers
  • Consumer electronics

Package and Quality

The INA155U comes in a small SOIC-8 package, which is suitable for space-constrained applications. Additionally, Texas Instruments' commitment to quality ensures that each device meets rigorous standards for reliability and performance.

Conclusion

Overall, the INA155U from Texas Instruments is a high-performance solution for a wide range of precision amplification needs. Its combination of accuracy, low power consumption, and flexibility in gain adjustment makes it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3150 $51.7800
29+ $3.5406 $102.6774
44+ $3.4299 $150.9156
61+ $3.3193 $202.4773
78+ $3.2086 $250.2708
105+ $2.8767 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess