EN
  • EN
  • DE

INA132UA/2K5E4

Part No INA132UA/2K5E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW POWER, SINGLE-SUPPLY DIFFERE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Single-Ended
Slew Rate 0.1V/µs
-3db Bandwidth 300 kHz
Voltage - Input Offset 75 µV
Current - Supply 160µA
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 603072-INA132UA/2K5E4
Ultra Librarian 3D Model Ultra Librarian INA132UA/2K5E4 CAD Model

Description

The INA132UA/2K5E4 is a high-quality instrumentation amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision amplifier is known for its low power consumption and excellent accuracy, making it an ideal choice for a wide range of applications including medical instrumentation, industrial process controls, and battery-powered devices.

Key Features

  • Low Power Consumption: The INA132UA/2K5E4 is designed for power-sensitive applications. It operates with a quiescent current of just 470µA, which is ideal for battery-powered and portable devices.
  • Single Supply Operation: This amplifier can be powered by a single supply ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit designs.
  • High Accuracy: With a minimum common-mode rejection ratio (CMRR) of 94dB and a minimum power supply rejection ratio (PSRR) of 90dB, the INA132UA/2K5E4 ensures accurate signal amplification with minimal interference from noise.
  • Wide Bandwidth: It features a bandwidth of 200kHz, which allows it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Offset Voltage: The device offers a low input offset voltage, which reduces error and increases precision in measurement systems.

Applications

The INA132UA/2K5E4's robust feature set makes it suitable for various applications, including:

  • Test equipment
  • Medical instrumentation
  • Industrial process controls
  • Weigh scales
  • Battery-powered devices
  • Data acquisition systems

Package and Quality

The INA132UA/2K5E4 comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high reliability and performance by adhering to stringent quality control measures. The device is also RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9669 $53.1795
115+ $0.9057 $104.1555
175+ $0.8751 $153.1425
250+ $0.8139 $203.4750
320+ $0.7833 $250.6560
400+ $0.7527 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess