EN
  • EN
  • DE

INA122U

Part No INA122U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, MicroPower INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 0.16V/μs
-3db Bandwidth 120kHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Supply Current 60μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA122
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1185741-INA122U
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian INA122U CAD Model

Description

Product Overview: INA122U Precision Instrumentation Amplifier

The INA122U is a precision instrumentation amplifier designed by Texas Instruments to offer a blend of versatility and performance for a wide range of applications. This low-power device is ideal for battery-operated systems, medical instrumentation, industrial process controls, and more, thanks to its optimized design for any circuit requiring high input impedance and precision.

Key Features:

  • Low Power Consumption: The INA122U is designed for power-sensitive applications, consuming only 120µA of quiescent current, which helps in extending the battery life of portable devices.
  • High Accuracy: With a low offset voltage of 250µV (max) and an offset drift of 3µV/°C (max), the INA122U provides high-accuracy measurements, making it suitable for precision data acquisition.
  • Wide Supply Range: It operates with a power supply range of 2.7V to 36V or ±1.35V to ±18V, which allows for flexibility in both single and dual supply configurations.
  • Gain Set with One External Resistor: The INA122U features a gain set by a single external resistor (G = 5 to 10,000), offering designers the ability to customize the amplifier gain as per their specific requirements.
  • Low Input Bias Current: The input bias current is only 25pA (max), which is essential for high-impedance sources and ensures minimal error in measurement.

Applications:

  • Battery-operated equipment
  • Test equipment
  • Medical instrumentation
  • Industrial process controls
  • Weigh scales
  • Precision data acquisition systems

Product Specifications:

Parameter Value
Package/Case SOIC-8
Number of Channels 1
Input Offset Voltage 250µV (max)
Input Bias Current 25pA (max)
Operating Temperature -40°C to +85°C

The INA122U from Texas Instruments is a robust, reliable component that offers precision amplification for a variety of electronic applications. Its combination of low power consumption, high accuracy, and ease of use make it an excellent choice for designers looking to enhance their systems with a high-quality instrumentation amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6921 $51.6131
23+ $4.3952 $101.0896
36+ $4.2467 $152.8812
51+ $3.9497 $201.4347
66+ $3.8012 $250.8792
83+ $3.6528 $303.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess