EN
  • EN
  • DE

AD565AKD

Part No AD565AKD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description High Speed 12-Bit Monolithic D/A Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 400ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±0.25, ±0.25
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-CDIP (0.600", 15.24mm)
Manufacturer Package 24-CDIP Side Brazed
Win Source Part Number 1136397-AD565AKD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD565
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD565AKD CAD Model

Description

The AD565AKD is a state-of-the-art high-speed digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading name in the semiconductor industry. Designed for demanding applications that require precise digital-to-analog signal conversion, this product is a testament to Analog Devices' commitment to high performance and reliability.

Key Features

  • Resolution: The AD565AKD boasts a 12-bit resolution, ensuring fine granularity and high precision in analog output.
  • Update Rate: With an impressive update rate, this DAC is capable of converting digital signals to analog at high speeds, making it ideal for applications requiring quick response times.
  • Settling Time: It features a fast settling time, which minimizes delay and enhances the overall performance of the system in which it is integrated.
  • Monolithic Construction: The monolithic construction of the AD565AKD ensures high reliability and a compact footprint, making it suitable for space-constrained applications.
  • Versatility: This DAC is designed to operate effectively across a wide range of temperatures, voltages, and other environmental conditions, making it versatile for various industrial, commercial, and military applications.
  • Interface Compatibility: The device is compatible with most microprocessors and can be easily interfaced, ensuring seamless integration into existing systems.

Applications

The AD565AKD is ideal for use in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Waveform generation
  • Process control and automation
  • Telecommunications equipment
  • Medical instrumentation
  • Military and aerospace electronics

Quality and Support

Analog Devices Inc. is known for its dedication to quality and customer support. The AD565AKD is backed by a robust technical support and service network, ensuring that customers receive the guidance and assistance they need for their applications. With its combination of performance, quality, and support, the AD565AKD is an excellent choice for professionals seeking a reliable high-speed DAC solution.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2882 $88.2882
2+ $85.5293 $171.0586
3+ $82.7702 $248.3106
4+ $80.0112 $320.0448
5+ $71.7342 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess