EN
  • EN
  • DE

INA101SM

Part No INA101SM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 300KHZ TO100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.4 V/μs
-3db Bandwidth 300kHz
Current - Input Bias 10nA
Voltage - Input Offset 10μV
Operating Supply Current 6.7mA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 084577-INA101SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA101SM CAD Model

Description

The INA101SM is a high-quality precision gain instrument amplifier from Texas Instruments.

  • Design: Monolithic instrumentation amplifier based on a precision op-amp design.
  • Gain: 1 to 1000 without the need for external resistors
  • Offset Voltage: 25µV (max)
  • Offset Voltage Drift: 0.3µV/°C
  • Common-Mode Rejection Ratio (CMRR): 106dB (min) @ G = 1
  • Power Supply Range: ±2.25V to ±18V
  • Bandwidth: 1.5MHz (G = 1)
  • Package: Compact SOIC-16 package
  • Operating Temperature: -25°C to +85°C

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5727 $52.5816
19+ $5.3930 $102.4670
29+ $5.2245 $151.5105
40+ $5.0560 $202.2400
52+ $4.8874 $254.1448
69+ $4.3818 $302.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess