EN
  • EN
  • DE

IRF8010STRPBF

Part No IRF8010STRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995077-IRF8010STRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF8010STRPBF CAD Model

Description

The IRF8010STRPBF is a Power MOSFET manufactured by Infineon Technologies. This device is designed for high-efficiency power switching applications. It utilizes advanced trench MOSFET technology, offering low on-resistance (RDS(on)) and gate charge, resulting in reduced power losses and improved efficiency. The 'STRPBF' suffix indicates that the device is RoHS compliant and suitable for lead-free soldering processes.

Applications:

  • Synchronous Rectification in Power Supplies: Used to improve the efficiency of power supplies by reducing conduction losses.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation and power management.
  • Motor Control: Utilized in motor control circuits for efficient switching and control of motor speed and torque.
  • Battery Management Systems: Employed in battery management systems for efficient charging and discharging of batteries.
  • Load Switching: Used as a load switch for controlling power to various circuits and components.

Features:

  • Low RDS(on): Offers very low on-resistance, minimizing conduction losses and improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, resulting in higher efficiency.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions, providing robustness and reliability.
  • Logic Level Gate Drive: Can be driven directly by logic level signals, simplifying circuit design.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • Halogen-Free: Free from halogenated compounds, further enhancing environmental compliance.

Benefits:

  • High Efficiency: Reduces power losses, resulting in improved energy efficiency.
  • Robustness: Withstands harsh operating conditions, providing reliable performance.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Environmental Compliance: Meets RoHS and halogen-free standards, ensuring environmental responsibility.
  • Cost-Effective: Provides a cost-effective solution for power switching applications.

Additional Details:

The IRF8010STRPBF is available in a surface mount package, suitable for automated assembly processes. The device's datasheet provides detailed information on its electrical characteristics, thermal performance, and application guidelines. Careful consideration should be given to thermal management to ensure reliable operation at high power levels. The low RDS(on) and gate charge make it an excellent choice for high-frequency switching applications where efficiency is critical.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,660 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess