EN
  • EN
  • DE

ICL7135CN

Part No ICL7135CN
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 4.5BIT 1CH 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Display Driver
Resolution (Bits) 4.5 Digit
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 1044563-ICL7135CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7135CN CAD Model

Description

The ICL7135CN is a high-performance, 4.5 digit analog-to-digital converter (ADC) designed by Texas Instruments, renowned for its precision and reliability in converting analog signals into digital data. This integrated circuit is specifically engineered for applications that require accurate and stable digital representations of analog inputs, making it an ideal choice for instrumentation, process control, and other precision measurement applications.

Key Features:

  • High Resolution: The ICL7135CN offers a resolution of 4.5 digits, which translates to a count of 19999. This high level of resolution is essential for applications that demand precise measurements.
  • Dual Slope Integration: Utilizing dual slope integration techniques, the ADC ensures excellent noise rejection and a stable output, which is critical for maintaining accuracy in fluctuating environments.
  • Low Power Consumption: Designed with power efficiency in mind, the ICL7135CN operates with low power requirements, making it suitable for battery-operated devices and portable equipment.
  • On-Chip Clock and Reference: The inclusion of an on-chip clock and voltage reference simplifies the design process by reducing the number of external components needed, thereby saving space and cost.
  • Overrange and Underrange Indicators: The device features indicators for overrange and underrange conditions, which alert the system to readings that exceed the specified input range.
  • Direct Display Drive: The ICL7135CN has the capability to directly drive a liquid crystal display (LCD), enabling the creation of compact and integrated design solutions.

Applications:

With its precision and flexibility, the ICL7135CN is well-suited for a wide array of applications, including:

  • Portable Instrumentation
  • Digital Multimeters
  • Data Acquisition Systems
  • Industrial Process Control
  • Laboratory Equipment

The ICL7135CN from Texas Instruments stands out as a reliable and precise ADC solution, designed to meet the rigorous demands of sophisticated electronic measurement systems. Its combination of high resolution, low power consumption, and integrated features make it a versatile and efficient choice for designers and engineers looking to enhance the performance of their products.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess