EN
  • EN
  • DE

HPA00601PDV

Part No HPA00601PDV
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI INTERFACE / PCI Bridge Chip 32bit 66MHz 208-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Series *
Win Source Part Number 776172-HPA00601PDV
Popularity Medium
Supply and Demand Status Limited
Family Name HPA00601PDV
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HPA00601PDV CAD Model

Description

HPA00601PDV Product Image

The HPA00601PDV is a state-of-the-art semiconductor product from Texas Instruments, designed to cater to a wide range of electronic applications. This precision-engineered component is part of TI's extensive portfolio of integrated circuits that are known for their reliability, performance, and innovation.

Key Features

  • High Performance: The HPA00601PDV is designed to deliver top-notch performance, making it suitable for demanding applications that require high-speed data processing and accurate signal handling.
  • Energy Efficient: With power efficiency being a critical factor in modern electronics, this product is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Durable: Texas Instruments' commitment to quality ensures that the HPA00601PDV is durable and capable of withstanding harsh operating conditions, thereby ensuring a long operational lifespan.
  • Compact Design: The device comes in a compact package, allowing it to be integrated into space-constrained applications without compromising performance.

Applications

The versatility of the HPA00601PDV makes it an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Computing platforms
  • Medical devices
  • Industrial control systems
  • High-precision instrumentation

Technical Specifications

As a product designed to meet the rigorous standards of the industry, the HPA00601PDV boasts a comprehensive set of technical specifications. It is advisable to consult the datasheet for detailed information on parameters such as voltage ratings, current capacity, switching speed, thermal characteristics, and packaging details.

Support and Resources

Customers can access a wealth of support and resources provided by Texas Instruments. This includes detailed datasheets, application notes, design tools, and a supportive community forum. TI's customer service and technical support teams are also on hand to provide guidance and answer any queries related to the HPA00601PDV.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess