EN
  • EN
  • DE
  • IT

HDC2010YPAR

Part No HDC2010YPAR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description GEN 2 HUMIDITY SENSOR / Low Power Humidity and Temperature Digital Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 11b
Accuracy ±2%
Response Time 8s
Supply Voltage (V) 1.62V ~ 3.6V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801154-HDC2010YPAR
Ultra Librarian 3D Model Ultra Librarian HDC2010YPAR CAD Model

Description

Texas Instruments HDC2010YPAR High-Accuracy Digital Humidity and Temperature Sensor

The HDC2010YPAR from Texas Instruments is a state-of-the-art digital humidity and temperature sensor that offers industry-leading accuracy and precision. This miniaturized sensor is designed for a wide range of applications, from consumer electronics to industrial and environmental monitoring systems. With its cutting-edge technology, the HDC2010YPAR ensures optimal performance in measuring relative humidity (RH) and temperature, providing reliable data for systems that require stringent environmental control.

The HDC2010YPAR operates over a wide supply voltage range of 3.0 V to 5.5 V, which makes it versatile for use in various device configurations. Its low power consumption is ideal for battery-powered applications, where maintaining long battery life is critical. Furthermore, the sensor features an I2C interface, allowing for easy integration into existing microcontroller-based systems.

With its high accuracy of ±2% relative humidity and ±0.2°C temperature, the HDC2010YPAR is perfect for applications that demand precise environmental data. Its excellent stability and resistance to common environmental disturbances such as dust and dirt make it a reliable choice for harsh environments.

The HDC2010YPAR also boasts a wide measurement range, capable of detecting 0% to 100% RH and temperatures from -40°C to +125°C. This broad range ensures that the sensor can function effectively under extreme conditions, providing accurate readings regardless of the climate.

The sensor's small form factor, a 6-pin DFN (2.0mm x 1.6mm x 0.6mm), allows for seamless integration into space-constrained designs without sacrificing performance. Its robust design and manufacturing quality make the HDC2010YPAR a durable and reliable component for any precision environmental sensing application.

Whether you are developing smart home devices, portable weather stations, or advanced HVAC systems, the Texas Instruments HDC2010YPAR offers the precision, reliability, and flexibility needed to ensure your product's success in the market.

You May Also Be Interested in

Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6782 $50.8650
180+ $0.5565 $100.1700
280+ $0.5391 $150.9480
385+ $0.5217 $200.8545
500+ $0.5043 $252.1500
665+ $0.4522 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,390 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess