EN
  • EN
  • DE

HDC1010EVM

Part No HDC1010EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR HDC1010  /  HDC1010 series Humidity, Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Sensor Type Humidity, Temperature
Interface I2C
Voltage - Supply 5V, USB
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s)
Utilized IC / Part HDC1010
Base Product Number HDC1010
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-44947
Standard Package 1
Win Source Part Number 988042-HDC1010EVM
Ultra Librarian 3D Model Ultra Librarian HDC1010EVM CAD Model

Description

The HDC1010EVM is an evaluation platform for the HDC1010, a highly integrated humidity and temperature sensor developed by Texas Instruments. This sensor provides excellent measurement accuracy at very low power, making it suitable for various applications such as smart thermostats, home automation, and personal weather stations.

Key Features

  • Integrated Humidity and Temperature Sensor: The HDC1010 sensor combines both humidity and temperature measurement capabilities in a single package, offering a convenient solution for environmental monitoring.
  • High Accuracy: The HDC1010 offers industry-leading accuracy for humidity measurements (±2% RH) and temperature measurements (±0.2°C).
  • Low Power Consumption: Designed for battery-powered applications, the HDC1010EVM ensures minimal power usage, extending the life of portable and wireless devices.
  • User-Friendly Interface: The evaluation module includes user-friendly software that enables easy access to the sensor's functions and data logging capabilities.
  • Flexible Power Supply: The EVM can be powered through USB or external power supplies, providing versatility for different testing scenarios.

Applications

  • Smart Thermostats
  • Home Automation Systems
  • Personal Weather Stations
  • Portable and Wireless Devices
  • Industrial and Commercial Building HVAC Systems

What's Included

The HDC1010EVM package includes the evaluation board for the HDC1010 sensor, a USB cable for connection to a PC, and software for interfacing with the sensor. The included software provides a graphical user interface (GUI) for data visualization and logging, making it easy to analyze the sensor's performance.

Getting Started

Getting started with the HDC1010EVM is straightforward. Simply connect the evaluation module to your PC via the provided USB cable, install the accompanying software, and begin exploring the capabilities of the HDC1010 sensor. The intuitive GUI allows for real-time observation of humidity and temperature readings, as well as the ability to export data for further analysis.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess