EN
  • EN
  • DE

LM26LVEB

Part No LM26LVEB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVAL TEMP SWITCH/SENSOR / 1.6 V, LLP-6, Temperature Switch and Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Sensor Type Thermostat
Interface Analog
Sensitivity ±2.2°C
Operating Supply Voltage 1.6 V ~ 5.5 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM26LVCISD
Win Source Part Number 778829-LM26LVEB
Popularity Medium
Supply and Demand Status Limited
Family Name LM26LV
Introduction Date July 16, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM26LVEB CAD Model

Description

Introducing the LM26LVEB Temperature Switch and Analog Output Sensor from Texas Instruments

The LM26LVEB is a precision temperature sensor developed by Texas Instruments, designed to offer both a temperature switch and an analog output with high accuracy and reliability. This versatile device is an ideal solution for a wide range of temperature monitoring and control applications in various industries, including automotive, industrial, and consumer electronics.

At the heart of the LM26LVEB lies a factory-calibrated temperature switch that is set to trigger at a predefined temperature, providing an immediate response when a system reaches a critical thermal threshold. This feature allows for simple and effective over-temperature protection or temperature event signaling without the need for additional components.

In addition to the temperature switch, the LM26LVEB includes an analog temperature sensor output, which provides a linearly proportional voltage that correlates to the ambient temperature. This analog output can be easily interfaced with analog-to-digital converters (ADCs) or directly connected to microcontrollers, enabling precise temperature monitoring and data acquisition.

The device's small form factor and low power consumption make it an excellent choice for space-constrained and battery-powered applications. It is designed to operate over a wide temperature range, ensuring performance in harsh environments. The LM26LVEB is also characterized by its robustness and long-term stability, reducing the need for frequent recalibration and maintenance.

Texas Instruments has engineered the LM26LVEB with ease of use in mind. It requires minimal external components, which simplifies the design process and accelerates time-to-market for products incorporating this sensor. With its combination of features, the LM26LVEB stands out as a comprehensive temperature sensing solution for designers and engineers looking to enhance system safety and performance.

For more detailed technical specifications, application guides, and support resources, visit the Texas Instruments website to access comprehensive documentation and to order samples or production quantities of the LM26LVEB temperature sensor.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess