EN
  • EN
  • DE

HDC1000YPAT

Part No HDC1000YPAT
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description Low Power, High Accuracy Digital Humidity Sensor with Temperature Sensor | SENSOR HUMIDITY 5V I2C 3% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±3% RH
Response Time 15s
Supply Voltage (V) 2.7V ~ 5.5V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1179688-HDC1000YPAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDC1000YPAT CAD Model

Description

The HDC1000YPAT is a state-of-the-art digital humidity sensor with integrated temperature sensor that provides excellent measurement accuracy at very low power. Manufactured by Texas Instruments, this high-performance sensor is designed for a wide range of applications, including home automation, Internet of Things (IoT), and industrial systems where precise environmental monitoring is crucial.

Key Features

  • High Accuracy: The HDC1000YPAT offers industry-leading relative humidity accuracy of ±3% and temperature accuracy of ±0.2°C, ensuring precise environmental data.
  • Low Power Consumption: With its low power design, it is ideal for battery-operated systems, consuming only 1.3 µA during idle mode and 715 µA during active measurement.
  • Fully Calibrated: Each sensor is factory-calibrated and ready to use without additional calibration, simplifying the design process.
  • Wide Supply Range: The device operates over a wide supply range of 3V to 5V, making it versatile for various power environments.
  • 14-Bit Measurement Resolution: The high resolution of both humidity (14-bit) and temperature (14-bit) readings allows for fine-grained environmental monitoring.

Applications

The HDC1000YPAT is suitable for a variety of applications, such as:

  • Smart thermostats and room monitors
  • Handheld devices and wearables
  • Medical devices
  • Industrial sensing and automation

Technical Specifications

Parameter Value
Relative Humidity Accuracy ±3%
Temperature Accuracy ±0.2°C
Supply Voltage Range 3V to 5V
Measurement Resolution 14-bit for both RH and Temperature
Operating Temperature Range -40°C to +125°C
Interface I2C

For more detailed information or to request a sample, please refer to the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Omron
SENSOR HUMIDITY 24V ANLG 3% MOD
Need more? Email Us
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4861 $56.9166
13+ $7.7835 $101.1855
20+ $7.5403 $150.8060
28+ $7.2970 $204.3160
36+ $7.0538 $253.9368
48+ $6.3241 $303.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess