EN
  • EN
  • DE

HD3SS3220RNHT

Part No HD3SS3220RNHT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DRP PORT CTLR USB-C 30WQFN / Super Speed Type-C DRP Port Controller USB 3.1 3.3V/5V T/R 30-Pin WQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB, Type-C Controller
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 30-WFQFN Exposed Pad
Manufacturer Package 30-WQFN (4.5x2.5)
Win Source Part Number 775787-HD3SS3220RNHT
Popularity Medium
Supply and Demand Status Balance
Family Name HD3SS3220RNHT
Introduction Date December 23, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS3220RNHT CAD Model

Description

The HD3SS3220RNHT is a versatile and high-performance USB Type-C Dual Role Port (DRP) controller designed by Texas Instruments to cater to the evolving needs of modern USB connectivity. This sophisticated chip is engineered to handle the role-switching capabilities required by the USB Type-C specification, which allows devices to function as either a Downstream Facing Port (DFP) or an Upstream Facing Port (UFP).

With its integrated support for the USB Power Delivery (PD) protocol, the HD3SS3220RNHT is capable of negotiating power roles for charging and data roles for data transfer, making it an essential component for a wide range of applications, including laptops, tablets, smartphones, docks, and monitors. The device ensures seamless communication and power transfer between devices, enhancing user experience and connectivity.

The controller is equipped with advanced features such as VCONN power support and dead battery provision, which are critical for ensuring device functionality even when the battery is completely discharged. Its I2C interface allows for easy configuration and control, making it a flexible solution for various USB Type-C implementations.

Enclosed in a small-footprint, space-saving 16-pin QFN package, the HD3SS3220RNHT is designed for efficient PCB layout in compact electronic devices. Its robust design includes electrostatic discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.

As a product of Texas Instruments, a leader in semiconductor solutions, the HD3SS3220RNHT is backed by the company's commitment to quality and reliability. Technical support and comprehensive design resources are available, including application notes, reference designs, and simulation tools, to assist developers in integrating this controller into their products with ease.

Whether you're developing a new USB Type-C device or upgrading existing hardware, the HD3SS3220RNHT offers the performance, versatility, and reliability required to meet the demands of the latest USB technology standards.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8424 $55.2720
70+ $1.5117 $105.8190
105+ $1.4645 $153.7725
145+ $1.4172 $205.4940
185+ $1.3700 $253.4500
245+ $1.2283 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess