EN
  • EN
  • DE

HD3SS3202RSVR

Part No HD3SS3202RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description INTERFACE IC MISC  /  USB Switch IC 2 Channel 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number HD3SS3202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 962905-HD3SS3202RSVR
Ultra Librarian 3D Model Ultra Librarian HD3SS3202RSVR CAD Model

Description

HD3SS3202RSVR Product Image

The HD3SS3202RSVR from Texas Instruments is a high-performance, dual-channel SuperSpeed USB 3.0 differential switch. Designed with the latest technology, this switch is optimized for applications that require switching between two USB 3.0 sources or two USB 3.0 sinks. It is a versatile component suitable for a wide range of products, including docking stations, notebooks, desktops, and monitors with USB hub or port-sharing capabilities.

Key Features:

  • SuperSpeed USB 3.0 Compatibility: Supports 5 Gbps signaling, offering seamless integration with USB 3.0 data lines.
  • Bi-Directional Operation: Can switch two differential pairs to one of two locations, enabling flexible design options.
  • Low On-Capacitance (CON): Ensures minimal signal distortion and attenuation for high-speed data integrity.
  • Low Power Consumption: Designed for energy efficiency, the HD3SS3202RSVR minimizes power usage, making it ideal for portable and battery-powered applications.
  • High Bandwidth: Maintains the integrity of high-speed signals, providing reliable performance for critical applications.
  • Small Form Factor: Available in a compact UQFN-16 package, it is suitable for space-constrained applications.

Applications:

  • USB Port Expansion and Switching
  • Desktop and Mobile PC Applications
  • Docking Stations
  • Monitors with Integrated USB Hubs

The HD3SS3202RSVR is built to meet the robust demands of modern USB interfaces. It ensures low bit-to-bit skew, low channel-to-channel skew, and is compliant with USB 3.0 standards, making it a reliable choice for developers looking to create high-speed USB solutions. With its high-bandwidth capability and low-power operation, the HD3SS3202RSVR is a strategic choice for designers aiming to enhance user experience by delivering high-performance USB connectivity.

For detailed specifications, application notes, and design resources, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1705 $52.6725
105+ $0.9604 $100.8420
165+ $0.9304 $153.5160
225+ $0.9004 $202.5900
290+ $0.8704 $252.4160
385+ $0.7803 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,064 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess