EN
  • EN
  • DE

HD3SS215IZQET

Part No HD3SS215IZQET
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 50BGA / HDMI Interface 50-BGA MicroStar Junior (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 50-VFBGA
Supplier Device Package 50-BGA MicroStar Junior (5x5)
Mounting Type Surface Mount
Base Product Number HD3SS215
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 457956-HD3SS215IZQET
Ultra Librarian 3D Model Ultra Librarian HD3SS215IZQET CAD Model

Description

The Texas Instruments HD3SS215IZQET is a high-performance, versatile signal switch that is designed to meet the needs of modern digital connectivity and signal management. This switch is part of the HD3SS215 series, which is known for its reliability and efficiency in handling high-speed signals.

Key Features

  • High-Speed Performance: The HD3SS215IZQET is capable of supporting data rates up to 10 Gbps, making it suitable for applications such as USB 3.1 Gen 2, DisplayPort, PCI Express, and SATA.
  • Dual-Channel Operation: This device offers two differential channels which can be configured as a 2:1/1:2 mux/demux, providing flexibility in connecting various high-speed interfaces.
  • Low Power Consumption: Designed with energy efficiency in mind, the HD3SS215IZQET minimizes power usage, making it an ideal choice for battery-powered devices.
  • Wide Range of Applications: It is suitable for a variety of applications, including laptops, desktops, servers, docking stations, and digital media adaptors.

Technical Specifications

  • Package: The device comes in a compact QFN-42 package, which is ideal for space-constrained applications.
  • Operating Temperature: It operates within a temperature range of -40°C to 85°C, ensuring reliability across different environments.
  • Compliance: The switch is compliant with multiple industry standards, ensuring interoperability with a wide range of high-speed digital interfaces.

Quality and Support

Texas Instruments is known for its commitment to quality, and the HD3SS215IZQET is no exception. Customers can expect robust support and documentation, including datasheets, reference designs, and technical support from TI's expert engineers. Whether for consumer electronics, networking equipment, or industrial systems, the HD3SS215IZQET is a reliable choice for designers looking to integrate high-speed signal switching into their products.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0454 $94.0908
3+ $38.6014 $115.8042
5+ $37.3951 $186.9755
6+ $36.1888 $217.1328
8+ $34.9825 $279.8600
10+ $31.3636 $313.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess