Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series GC5316
Package Tube
Product Status Obsolete
Function Up/Downconverter
RF Type Cellular, CDMA2000, UMTS
Mounting Type Surface Mount
Package / Case 388-BBGA Exposed Pad
Supplier Device Package 388-BGA-EP (27x27)
Base Product Number GC5316
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 814403-GC5316IZED
Ultra Librarian 3D Model Ultra Librarian GC5316IZED CAD Model

Description

The Texas Instruments GC5316IZED is a state-of-the-art integrated circuit designed to meet the demanding requirements of advanced communication systems. This high-performance product is part of TI's extensive range of semiconductor technologies, which are renowned for their reliability, efficiency, and cutting-edge features.

Key Features

  • High-Speed Operation: The GC5316IZED operates at a high frequency, enabling rapid data processing and communication. This makes it ideal for applications that require quick response times and high bandwidth.
  • Low Power Consumption: Texas Instruments has engineered this IC to be energy-efficient, reducing the overall power requirement of the system and extending the life of battery-powered devices.
  • Advanced Signal Processing: It comes equipped with sophisticated signal processing capabilities, ensuring accurate and reliable performance in complex communication environments.
  • Robust Construction: Built to last, the GC5316IZED is manufactured using high-quality materials and adheres to strict industry standards, offering exceptional durability and stability.

Applications

The versatility of the GC5316IZED makes it suitable for a wide range of applications. It is commonly used in:

  • Wireless infrastructure
  • Telecommunications equipment
  • Data acquisition systems
  • Satellite communications
  • High-speed data converters

Technical Specifications

The GC5316IZED boasts an array of technical specifications that highlight its performance capabilities:

  • Supply Voltage: Specified to match industry standards for easy integration.
  • Operating Temperature: Engineered to operate within a broad temperature range, ensuring reliability in various environments.
  • Package Type: Available in a package that is designed for optimal thermal performance and space-saving on the PCB.
  • Quality and Reliability: Texas Instruments' products undergo rigorous testing to ensure high-quality performance and dependability.

Support and Resources

Customers can access extensive support and resources for the GC5316IZED, including datasheets, application notes, and design tools, directly from the Texas Instruments website. Additionally, TI's customer service and technical support teams are available to assist with any inquiries or issues that may arise.

You May Also Be Interested in

Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
ECAD model for Z4BT-2R15G+
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to $77.6794
ECAD model for HMC739LP4E
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $150.4478
ECAD model for SA614AD/01,112
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.7414 $485.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 233 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention