EN
  • EN
  • DE

F310945PCM

Part No F310945PCM
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999860-F310945PCM
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F310945PCM CAD Model

Description

The F310945PCM is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded systems. This powerful MCU is part of Texas Instruments’ renowned C2000™ real-time control microcontroller family, which is well-suited for a wide range of applications in industrial, automotive, and consumer electronics markets.

The F310945PCM boasts an advanced 32-bit CPU core, which operates at a frequency of up to 150MHz. This core provides the computational horsepower required for complex algorithms and control tasks. Its architecture is optimized for real-time control applications, featuring a high-speed processing unit and a floating-point unit that ensures precise calculations and efficient handling of computational-intensive operations.

This MCU comes equipped with an array of integrated peripherals designed to facilitate rapid development and deployment of applications. These include high-resolution pulse width modulators (PWMs), analog-to-digital converters (ADCs) with fast conversion rates, and multiple communication interfaces such as I2C, SPI, CAN, and UART. These features enable the F310945PCM to handle a diverse set of tasks, ranging from motor control to advanced sensor fusion.

One of the standout features of the F310945PCM is its robust set of safety features, which make it an ideal choice for safety-critical applications. It includes error correction code (ECC) on both flash and RAM, which helps to prevent data corruption, and a range of built-in diagnostics capabilities to ensure reliable operation over the product's lifespan.

Developers will appreciate the extensive support and resources provided by Texas Instruments, including comprehensive development kits, software libraries, and a vibrant community of engineers and experts. This support, combined with the MCU's advanced features and capabilities, makes the F310945PCM a versatile and powerful solution for a multitude of embedded control applications.

Overall, the F310945PCM from Texas Instruments represents a blend of performance, flexibility, and reliability, making it a top choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.3597 $138.3597
2+ $133.7478 $267.4956
3+ $119.9118 $359.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess