EN
  • EN
  • DE

F28M35H52C1RFPS

Part No F28M35H52C1RFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB/512KB
Program Memory Type FLASH
RAM Size 136KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774328-F28M35H52C1RFPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35H52C
Introduction Date June 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35H52C1RFPS CAD Model

Description

The Texas Instruments F28M35H52C1RFPS is a high-performance microcontroller that is part of the Concerto series, designed to meet the demanding requirements of industrial control applications. This microcontroller combines the processing power of a 32-bit C28x core and an ARM Cortex-M3 core in a single chip, offering an optimal solution for control and connectivity in one package.

Key Features:

  • Dual-Core Architecture: Equipped with a 150 MHz C28x floating-point core and a 150 MHz ARM Cortex-M3 core, this microcontroller provides real-time processing capabilities and efficient control algorithms execution.
  • Memory: It includes 1.5 MB of integrated flash memory, 164 KB of RAM, and 6 KB of EEPROM, ensuring ample space for complex applications and data storage.
  • Connectivity: With an integrated Ethernet MAC, USB OTG, and CAN interfaces, the F28M35H52C1RFPS facilitates versatile communication options for a wide range of industrial applications.
  • Analog Integration: The device boasts 16-bit analog-to-digital converters (ADCs), comparators, and a range of other analog peripherals, enhancing precision and performance in measurement and control tasks.
  • Safety Features: Enhanced safety features such as error correction code (ECC) on flash and RAM, and a safety MCU supervisory module make it suitable for safety-critical applications.
  • Development Support: Texas Instruments provides extensive development support with software libraries, real-time operating systems (RTOS) support, and the Code Composer Studio integrated development environment (IDE).

Applications:

The F28M35H52C1RFPS microcontroller is designed for industrial applications that require robust performance and high reliability. It is ideal for motor control, industrial automation, grid infrastructure, automotive, and renewable energy systems where dual-core processing and extensive connectivity options are essential.

Package and Quality:

Supplied in a 337-pin BGA package, the F28M35H52C1RFPS is designed to withstand harsh industrial environments. Texas Instruments' commitment to quality ensures that this microcontroller meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6330 $67.6330
2+ $55.4937 $110.9874
3+ $53.7596 $161.2788
4+ $52.0254 $208.1016
5+ $50.2912 $251.4560
7+ $45.0887 $315.6209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess