EN
  • EN
  • DE

F28388DZWTS

Part No F28388DZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 337NFBGA / C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tube
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage - Operating 1.14V ~ 1.26V
Data Converters A/D 96x12/16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number F28388
Other Names 296-F28388DZWTS
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261979-F28388DZWTS
Ultra Librarian 3D Model Ultra Librarian F28388DZWTS CAD Model

Description

The Texas Instruments F28388DZWTS is a state-of-the-art microcontroller unit (MCU) designed to cater to the demanding needs of modern control applications. This powerful MCU is part of the C2000™ Piccolo™ family, known for their high-performance processing capabilities, which are particularly suited for industrial, automotive, and consumer electronics markets.

The F28388DZWTS boasts an impressive array of features, including a dual-core architecture that combines a C28x core with a real-time control accelerator (CLA). This configuration allows for parallel processing, significantly improving the efficiency and response times in real-time control systems. The C28x CPU core is optimized for low-latency, high-speed processing, making it ideal for digital signal processing (DSP) applications.

With up to 200 MHz of CPU speed, the F28388DZWTS provides ample computational power to handle complex algorithms and control tasks. It comes with integrated flash memory, enabling robust and reliable storage for critical application code and data. Additionally, the device features advanced peripherals, including high-resolution pulse width modulators (PWMs), analog-to-digital converters (ADCs), and multiple communication interfaces such as CAN, SPI, I2C, and UART, which allow for versatile connectivity options.

Enhanced safety features are embedded within the F28388DZWTS to ensure reliable operation in safety-critical applications. Error correction code (ECC) is implemented on both flash and RAM to protect against data corruption. Moreover, a range of diagnostics and protection mechanisms are in place to maintain system integrity.

Developers can also benefit from Texas Instruments' comprehensive software and hardware tools ecosystem. This includes the Code Composer Studio™ integrated development environment (IDE), the controlSUITE™ software suite for device configuration and motor control libraries, and the DesignDRIVE development platform for rapid prototyping and development of motor control and industrial inverter applications.

In conclusion, the Texas Instruments F28388DZWTS MCU is an advanced solution that combines high-performance processing, versatile peripherals, and robust safety features. It is engineered to meet the rigorous demands of a wide range of control applications, offering designers a flexible and powerful platform for innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3756 $67.1268
6+ $18.3595 $110.1570
9+ $17.7857 $160.0713
12+ $17.2120 $206.5440
16+ $16.6383 $266.2128
21+ $14.9171 $313.2591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess