EN
  • EN
  • DE

F280041CPZS

Part No F280041CPZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203485-F280041CPZS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian F280041CPZS CAD Model

Description

The Texas Instruments F280041CPZS is a cutting-edge microcontroller designed to cater to the demanding needs of modern control systems. As part of the C2000™ family, this microcontroller is a perfect blend of performance, efficiency, and versatility, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High-Performance Processing: At the core of the F280041CPZS lies a powerful 32-bit CPU, the C28x, which is coupled with a floating-point unit (FPU) and a TMU (Trigonometric Math Unit). This combination enables high-speed mathematical calculations, essential for real-time control tasks.
  • Advanced Control Peripherals: The device boasts a rich set of peripherals designed for complex control applications. These include enhanced PWM outputs, high-resolution ADCs, and configurable GPIOs, providing excellent interface options for sensors and actuators.
  • Robust Communication Interfaces: With multiple communication interfaces such as CAN, SPI, I2C, and UART, the F280041CPZS ensures seamless connectivity for system integration and data exchange with other components or networks.
  • Integrated Memory: The microcontroller is equipped with ample integrated memory, including flash memory and RAM, facilitating efficient code execution and data storage without the need for external memory components.
  • Real-Time Control: The F280041CPZS features a fast interrupt response and processing time, which is crucial for real-time control systems where timing and precision are paramount.

Applications

With its robust feature set, the F280041CPZS is adept at handling various applications, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Power Supplies (DC-DC Converters, Inverters, and Power Factor Correction)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial Automation and Robotics
  • Automotive Control Systems

In conclusion, the Texas Instruments F280041CPZS microcontroller is an exceptional choice for engineers and designers seeking a high-performance, reliable, and flexible solution for their control system projects.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4767 $52.3835
12+ $8.5963 $103.1556
19+ $8.3276 $158.2244
25+ $8.0590 $201.4750
33+ $7.7904 $257.0832
43+ $6.9845 $300.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,235 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess