EN
  • EN
  • DE

EKS-LM3S3748

Part No EKS-LM3S3748
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S3748 EVAL BRD / LM3S3748 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S3748
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342345-EKS-LM3S3748
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S3748 CAD Model

Description

The EKS-LM3S3748 is a robust and versatile evaluation kit produced by Texas Instruments, designed to provide developers with a comprehensive platform for creating and testing applications for the LM3S3748 microcontroller. This microcontroller is a member of the ARM Cortex-M3 based Stellaris family, which is known for its high performance, reliability, and energy efficiency.

Key Features

  • ARM Cortex-M3 Core: The LM3S3748 microcontroller is built around a 32-bit ARM Cortex-M3 processor core, which runs at speeds up to 50 MHz, offering a balanced combination of computing power and energy efficiency.
  • Memory and Storage: It comes equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Integrated Peripherals: A range of on-chip peripherals are available, including analog-to-digital converters (ADCs), serial communication interfaces (UART, SPI, I2C), timers, and GPIOs, which expand the capabilities of the microcontroller for various applications.
  • QVGA Display: The kit features a QVGA display for rich user interface development, enabling the creation of visually engaging applications.
  • USB Connectivity: With both Host and Device USB connectivity, the EKS-LM3S3748 offers flexible communication options, making it ideal for developing USB applications.
  • Networking Capabilities: An Ethernet MAC with PHY is included, allowing for easy integration into networked systems.
  • Expansion Options: The evaluation kit provides an expansion port, making it easy to connect to other hardware components or evaluation boards for extended functionality.

Development Support

The EKS-LM3S3748 is supported by Texas Instruments' comprehensive development ecosystem. This includes the StellarisWare software, which provides a rich set of drivers, libraries, and example code to jumpstart development. Additionally, the evaluation kit is compatible with a wide range of development tools and integrated development environments (IDEs), including Keil, IAR, and Code Composer Studio.

Applications

With its powerful processing core and extensive range of peripherals, the EKS-LM3S3748 is well-suited for a variety of applications, including industrial control systems, networking equipment, point-of-sale systems, and medical devices. Its ease of use and expandability make it an excellent choice for both professional engineers and educators alike.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess