EN
  • EN
  • DE

EKC-LM4F232

Part No EKC-LM4F232
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM4F232 EVAL BRD / LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part LM4F232
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED, Accessories
Base Product Number LM4F
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342347-EKC-LM4F232
Ultra Librarian 3D Model Ultra Librarian EKC-LM4F232 CAD Model

Description

Product Overview: EKC-LM4F232 from Texas Instruments

The EKC-LM4F232 hails from the reputable family of microcontrollers produced by Texas Instruments, renowned for their high-performance and reliability. This particular model is engineered to cater to the demanding needs of modern embedded systems. With its robust architecture, the EKC-LM4F232 offers an optimal balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the EKC-LM4F232 lies an ARM Cortex-M4F core, which operates at high frequencies and includes a floating-point unit (FPU) for efficient computation and enhanced math functionality. This core is designed to support complex applications that require fast and accurate calculations.
  • Generous Memory: The device comes equipped with ample memory resources, including a sizeable flash memory and SRAM. This generous allocation allows for the storage of large application codes and provides the necessary space for real-time data processing.
  • Connectivity Options: With an array of communication interfaces such as UART, SPI, I2C, and USB, the EKC-LM4F232 ensures versatile connectivity solutions. This enables the microcontroller to interface with various peripherals and other devices seamlessly.
  • Robust I/O: The microcontroller features multiple GPIO pins that are robust and 5V-tolerant. These pins provide the flexibility to connect with a wide range of external components, sensors, and actuators.
  • Energy Efficiency: Despite its powerful performance, the EKC-LM4F232 is designed with energy efficiency in mind. It supports multiple power-saving modes, allowing designers to optimize power consumption according to the needs of their application.
  • Development Support: Texas Instruments provides comprehensive development support for the EKC-LM4F232, including software libraries, development tools, and a strong community forum. This support helps to accelerate the development process and reduce time-to-market for products.

Applications

The versatility of the EKC-LM4F232 makes it suitable for a diverse range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set ensures that it can meet the requirements of even the most challenging embedded systems.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess