EN
  • EN
  • DE

STR-NCP110-EVK

Part No STR-NCP110-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr onsemi
Series Strata
Package Bulk
Channels per IC 1 - Single
Voltage - Output 0.6V ~ 4V
Current - Output 200mA
Voltage - Input 1.1V ~ 5.5V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP110
Base Product Number STR-NCP110
Other Names STR-NCP110-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283817-STR-NCP110-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCP110-EVK CAD Model

Description

STR-NCP110-EVK Evaluation Kit by ON Semiconductor

The STR-NCP110-EVK from ON Semiconductor is a comprehensive evaluation kit designed for engineers and developers to assess the capabilities of the NCP110, a high-performance, low-dropout linear regulator capable of delivering up to 150 mA of continuous current. This evaluation kit serves as a robust platform for testing the various features and performance metrics of the NCP110 in a variety of applications.

Key Features

  • High Accuracy: The NCP110 provides excellent regulation with a low dropout voltage, making it ideal for sensitive applications requiring a stable power supply.
  • Adjustable Output: Users can easily adjust the output voltage to meet the requirements of their specific application, providing versatility and customization.
  • Thermal Protection: The device includes thermal shutdown and current limit features to protect against over-current and over-temperature conditions.
  • Low Quiescent Current: With its low quiescent current, the NCP110 is suitable for battery-powered devices, extending the battery life without compromising performance.

Applications

The STR-NCP110-EVK is ideal for a variety of applications where voltage regulation is critical. These include:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Medical equipment
  • Automotive electronics

Package Contents

The evaluation kit comes with everything needed to begin testing right out of the box. The package includes:

  • The STR-NCP110-EVK evaluation board
  • Detailed documentation and user manual
  • Supporting software for device configuration and analysis

With the STR-NCP110-EVK, ON Semiconductor provides engineers with a user-friendly environment to explore the features of the NCP110 LDO regulator. Whether for prototyping or for in-depth analysis, this evaluation kit is an essential tool for developing applications that require reliable voltage regulation.

You May Also Be Interested in

Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Maxim Integrated
EVALUATION KIT / EVAL KIT FOR MAX8556
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess