EN
  • EN
  • DE

EKB-UCOS3-EVM

Part No EKB-UCOS3-EVM
Manufacturer Texas Instruments
Catalog Maker/DIY, Educational
Description KIT EVALBOT FOR LM3S9B92 / Robot Components Robotics Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Robotics Kits
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Configuration Robot Components
Utilized IC / Part LM3S9B92
Contents Board(s) , Cable(s) , Components, Hardware, Wheel(s)
Base Product Number EKB-UCO
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342340-EKB-UCOS3-EVM
Ultra Librarian 3D Model Ultra Librarian EKB-UCOS3-EVM CAD Model

Description

The EKB-UCOS3-EVM from Texas Instruments is a comprehensive evaluation module designed to showcase the capabilities and features of the advanced microcontroller operating system, µC/OS-III. This evaluation module is a perfect starting point for developers and engineers looking to explore the real-time operating system's (RTOS) functionalities in embedded applications.

Key Features

  • Pre-Installed µC/OS-III: The EKB-UCOS3-EVM comes with the µC/OS-III RTOS pre-installed, enabling users to dive straight into application development without the need for initial setup procedures.
  • Robust Hardware Platform: The evaluation module is built on a robust hardware platform that is compatible with a wide range of Texas Instruments microcontrollers, providing a flexible base for various development scenarios.
  • Integrated Development Environment (IDE): The module includes support for several popular IDEs, allowing developers to select their preferred environment for coding, debugging, and testing their applications.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including detailed user guides, application notes, and datasheets, to assist users in maximizing the potential of the EKB-UCOS3-EVM.
  • Connectivity Options: With a variety of connectivity options, users can easily interface with other hardware components and peripherals to expand the capabilities of their embedded system.

Applications

The EKB-UCOS3-EVM is suitable for a wide array of applications, particularly those requiring a reliable and deterministic response time. These include industrial control systems, medical devices, automotive systems, and consumer electronics, among others.

Support and Community

Developers using the EKB-UCOS3-EVM benefit from Texas Instruments' strong support community, which includes forums, technical support, and training resources. Additionally, the µC/OS-III ecosystem offers a rich set of resources, including third-party tools, middleware, and a global community of developers.

With its advanced features and comprehensive support, the EKB-UCOS3-EVM from Texas Instruments stands out as an exceptional tool for both novice and experienced developers aiming to create sophisticated applications with the µC/OS-III operating system.

You May Also Be Interested in

389
Adafruit Industries LLC
MINI REMOTE CONTROL
Need more? Email Us
Pi Supply
BRIGHT PI - BRIGHT WHITE AND IR
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2933
Pololu Corporation
3PI+ 2040 ROBOT HYPER ED KIT
Lowest to $0.4192
Adafruit Industries LLC
INDUCTIVE CHARGE KIT 5V 1.3A MAX
Need more? Email Us
Adafruit Industries LLC
ELECTRIC HEATING PAD - 14CM X 5C
Lowest to $2.0178
Pololu Corporation
ZUMO 2040 OLED MAIN BOARD
Lowest to $0.3436
Kitronik Ltd.
ELECTRO-FASHION, SEWABLE COIN CE
Lowest to $109.2156
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess