EN
  • EN
  • DE
Part No 4308
Manufacturer Adafruit Industries LLC
Catalog Maker/DIY, Educational
Description ELECTRIC HEATING PAD - 14CM X 5C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Maker/DIY, Educational - Wearables
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Main Purpose Resistive Heating
Type Heating Pad
Specifications 5.51" x 1.97" (140mm x 50mm)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8516.79.0000
Win Source Part Number 545999-4308
Ultra Librarian 3D Model Ultra Librarian 4308 CAD Model

Description

The 545999-4308 is a heating pad for wearables from Adafruit Industries LLC.

  • Size: 5.51" x 1.97" (140mm x 50mm)
  • Package: Bulk
  • Standard Package: 1 piece
  • Application: Resistive heating
  • HTSUS Code: 8516.79.0000
  • Manufacturer: Adafruit Industries LLC
  • Status: Active
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Adafruit Industries LLC
PYPORTAL PYNT CIRCUITPYTHON 2.4"
Need more? Email Us
Adafruit Industries LLC
BLUEFRUIT + TFT GIZMO PROJECT
Need more? Email Us
Adafruit Industries LLC
GETTING STARTED W/ RASPI 3 A+
Need more? Email Us
Bantam Tools
HEAT SINK EXPERIMENT KIT
Need more? Email Us
Pi Supply
BRIGHT PI - BRIGHT WHITE AND IR
Need more? Email Us
Adafruit Industries LLC
PYBADGE LOW COST STARTER KIT
Need more? Email Us
389
Adafruit Industries LLC
MINI REMOTE CONTROL
Need more? Email Us
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2933
Makeblock Co., LTD.
MAKERSPACE KITS-MOTOR MODULES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess