EN
  • EN
  • DE

DVC5416PGE160TOOAN

Part No DVC5416PGE160TOOAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 160MHZ 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Win Source Part Number 773604-DVC5416PGE160TOOAN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DVC5416PGE160TOOAN CAD Model

Description

The DVC5416PGE160TOOAN is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to cater to the demanding needs of advanced digital processing applications. This product is part of the renowned DSP portfolio by TI, which is widely recognized for its robust performance, reliability, and flexibility in various computing environments.

Key Features

  • High-Speed Processing: Equipped with a powerful core, the DVC5416PGE160TOOAN ensures rapid data processing capabilities, making it ideal for applications that require real-time operations and high throughput.
  • Advanced Architecture: The DSP features an advanced architectural design that optimizes both speed and power efficiency, delivering exceptional performance while maintaining lower energy consumption.
  • Memory Integration: With integrated memory options, this DSP allows for seamless data management and storage, ensuring quick access to critical information when needed.
  • Scalability: The flexible nature of the DVC5416PGE160TOOAN allows for scalability in system design, enabling it to adapt to a wide range of application requirements without compromising on performance.
  • Connectivity: A variety of connectivity options are supported to ensure that the DSP can interface with a multitude of peripherals and other devices, enhancing its utility in complex systems.

Applications

The DVC5416PGE160TOOAN is designed to be versatile, supporting a broad range of applications, including but not limited to:

  • Audio and video processing
  • Communications infrastructure
  • Industrial control systems
  • Medical imaging and diagnostics
  • Automotive electronics

Quality and Support

TI is committed to delivering products of the highest quality. The DVC5416PGE160TOOAN is backed by TI's extensive support network, providing designers with access to technical documentation, development tools, and dedicated customer service to ensure successful integration into their projects.

Whether you're developing the next generation of audio-visual systems, enhancing communication networks, or pushing the boundaries of industrial automation, the DVC5416PGE160TOOAN from Texas Instruments offers the performance and reliability you need to succeed.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess