EN
  • EN
  • DE

DSLVDS1048PWR

Part No DSLVDS1048PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER FULL 0/4 16TSSOP / 0/4 Receiver Full LVDS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Duplex Full
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DSLVDS1048
Other Names DSLVDS1048PWR,296-51106-2,296-51106-1,296-51106-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261413-DSLVDS1048PWR
Ultra Librarian 3D Model Ultra Librarian DSLVDS1048PWR CAD Model

Description

DSLVDS1048PWR by Texas Instruments

The DSLVDS1048PWR is a cutting-edge multi-channel LVDS (Low-Voltage Differential Signaling) driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the high-speed data transmission requirements of a wide range of applications, including telecommunications, computing, and industrial markets. Its robust design and advanced technology make it an ideal choice for system designers who require reliable and high-performance data communication interfaces.

Key Features:

  • High-Speed Data Transmission: The DSLVDS1048PWR supports high data rates, ensuring efficient and fast data transfer for critical applications.
  • Multiple Channels: Equipped with multiple LVDS channels, it provides the flexibility to handle several data streams simultaneously, increasing system throughput.
  • Low Power Consumption: Designed for power-sensitive applications, this device maintains low power dissipation, which is crucial for minimizing heat generation and energy costs.
  • Excellent Signal Integrity: The differential signaling technology minimizes electromagnetic interference (EMI), ensuring clean and stable signals even in electrically noisy environments.
  • Wide Operating Temperature Range: It is built to operate reliably across a broad temperature range, making it suitable for industrial applications with challenging thermal conditions.
  • Compact Packaging: The DSLVDS1048PWR comes in a space-saving TSSOP package, which is ideal for systems where board space is at a premium.

Applications:

The versatility of the DSLVDS1048PWR allows it to be used in a variety of applications, including:

  • High-speed data communication in networking equipment
  • Backplane interconnects in servers and storage systems
  • Signal aggregation in telecommunication infrastructure
  • Industrial control systems requiring robust data links
  • Video surveillance systems with high data bandwidth needs

Overall, the DSLVDS1048PWR from Texas Instruments stands out as a reliable and efficient solution for designers looking to implement high-speed differential data transmission with minimal signal degradation and power consumption. Its advanced features and robust performance make it a valuable component in any high-speed digital system.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3390 $51.4580
53+ $1.9192 $101.7176
81+ $1.8592 $150.5952
112+ $1.7992 $201.5104
144+ $1.7392 $250.4448
193+ $1.5593 $300.9449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess