EN
  • EN
  • DE

DSD1792ADBR

Part No DSD1792ADBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSD1792
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587115-DSD1792ADBR
Ultra Librarian 3D Model Ultra Librarian DSD1792ADBR CAD Model

Description

Overview of Texas Instruments DSD1792ADBR

The DSD1792ADBR is a high-performance, stereo audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This precision audio DAC is well-suited for high-end consumer audio systems, professional audio equipment, and other systems requiring high fidelity audio playback.

Key Features

  • High-Resolution Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the DSD1792ADBR provides outstanding audio clarity and detail.
  • Advanced Segment DAC Architecture: This device utilizes an advanced segment DAC architecture to achieve excellent dynamic performance and improved tolerance to clock jitter.
  • Differential Output: The DAC features a fully differential output, which contributes to its high signal-to-noise ratio and low total harmonic distortion.
  • Direct Stream Digital (DSD) Support: The DSD1792ADBR is capable of directly decoding DSD bitstreams, making it ideal for SACD (Super Audio CD) and other DSD-based audio formats.
  • Flexible Audio Interface: It supports a variety of audio data interface formats, including I2S, Left Justified, Right Justified, and DSP formats, ensuring compatibility with a broad range of digital audio sources and systems.
  • Multiple Functions: The device includes an array of functions such as soft mute, de-emphasis for 44.1 kHz sampling, and a digital filter with sharp or slow roll-off.

Applications

The DSD1792ADBR is ideal for high-end audio equipment, including A/V receivers, DVD players, CD players, and digital amplifiers. Its superior audio performance also makes it a top choice for professional studio equipment, mixing consoles, and digital audio workstations.

Package and Quality

Packaged in a 28-SSOP (DB) form factor, the DSD1792ADBR is designed for easy integration into various audio systems. Texas Instruments ensures high-quality and reliability, making this DAC a trusted component for delivering superior audio experiences.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5831 $50.3324
10+ $10.3246 $103.2460
15+ $10.0020 $150.0300
21+ $9.6793 $203.2653
27+ $9.3567 $252.6309
36+ $8.3888 $301.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess