EN
  • EN
  • DE

TPS2070DAP

Part No TPS2070DAP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PCMCIA PWR I/F SW 32HTSSOP / USB, Peripherals PMIC 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Texas Instruments
Packaging Tube
Applications USB, Peripherals
Current - Supply 185µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Base Product Number TPS2070
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-3427-5,TPS2070DAPG4-ND,-TPS2070DAPG4,296-3427-5,2156-TPS2070DAP,296-3427-5-NDR,TPS2070DAPG4,-296-3427-5-ND,-296-3427-5-NDR,-TPS2070DAPG4-NDR,TEXTISTPS2070DAP,-TPS2070DAP-NDR
Standard Package 46
Win Source Part Number 1317760-TPS2070DAP
Ultra Librarian 3D Model Ultra Librarian TPS2070DAP CAD Model

Description

The TPS2070DAP from Texas Instruments is a state-of-the-art USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This device is particularly well-suited for USB hubs, monitors, and other computer peripherals, providing a reliable power management solution.

Key Features

  • Multiple USB Ports: The TPS2070DAP features a single power distribution switch that can support up to four downstream ports, making it an ideal choice for expanding USB capabilities.
  • Enhanced Protection: With built-in over-current and thermal protection, the device ensures safe operation for connected devices. The switch also includes under-voltage lockout (UVLO) to protect against voltage drops.
  • High Accuracy: The current-limit threshold is factory-programmed, offering high accuracy that is essential for reliable USB power distribution.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, providing stable power to connected devices even under rapidly changing conditions.
  • Low Power Consumption: The TPS2070DAP operates with low quiescent current, making it an energy-efficient choice for power-sensitive applications.

Applications

  • USB Hubs
  • Self-Powered and Bus-Powered Peripherals
  • Monitors and Docking Stations
  • Consumer Electronics

Technical Specifications

The TPS2070DAP operates over a voltage range of 2.7V to 5.5V, making it suitable for a variety of USB-powered devices. It is offered in a PowerPAD™ 16-pin HTSSOP package that provides enhanced thermal performance and occupies minimal space on a PCB.

Quality and Reliability

As with all Texas Instruments products, the TPS2070DAP is manufactured to the highest quality standards, ensuring long-term reliability and performance in commercial and industrial environments.

For more information, including detailed technical specifications and application notes, please visit the Texas Instruments official product page.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess