EN
  • EN
  • DE

DS92LV2412SQX/NOPB

Part No DS92LV2412SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 24BIT 60WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 1.2Gbps
Input Type Channel Link II (CML)
Output Type Channel Link II (LVCMOS)
Number of Inputs 1
Number of Outputs 24
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-WQFN (9x9)
Base Product Number DS92LV2412
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587048-DS92LV2412SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV2412SQX/NOPB CAD Model

Description

Product Overview: DS92LV2412SQX/NOPB

The DS92LV2412SQX/NOPB is a high-performance, low-power serialized data receiver designed by Texas Instruments (TI) for demanding applications that require robust data transmission. It is particularly suitable for automotive and industrial environments where signal integrity and reliability are critical.

Key Features

  • Channel Link Interface: The device incorporates TI's Channel Link technology with LVDS (Low Voltage Differential Signaling), which enables high-speed data transmission over twisted-pair or parallel cable configurations.
  • High Data Rates: It supports data rates up to 620 Mbps, which allows for the rapid transfer of information and reduces system latency.
  • Embedded Clock: The DS92LV2412SQX/NOPB includes an embedded clock signal within the data stream, eliminating the need for a separate clock line and simplifying board layout and design.
  • Adaptive Equalization: The adaptive equalization feature helps to compensate for cable loss and extends the usable cable length, ensuring signal integrity over long distances.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low power consumption, making it ideal for power-sensitive applications.
  • Robustness: The receiver is characterized for operation from -40°C to +85°C, ensuring reliable performance in harsh temperature environments.

Applications

The DS92LV2412SQX/NOPB is versatile and can be used in various applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • High-resolution video displays and cameras
  • Medical imaging equipment
  • Telecommunications infrastructure

Quality and Reliability

As with all Texas Instruments products, the DS92LV2412SQX/NOPB is manufactured to the highest quality standards. It is available in a surface-mount, automotive-grade package that is RoHS compliant and lead-free. TI's commitment to quality ensures that this serialized data receiver provides reliable performance for the critical applications it serves.

For designers and engineers looking for a robust data reception solution, the DS92LV2412SQX/NOPB offers a compelling combination of speed, power efficiency, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5828 $55.7484
7+ $15.2474 $106.7318
11+ $14.7709 $162.4799
14+ $14.2944 $200.1216
19+ $13.8180 $262.5420
25+ $12.3885 $309.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 915 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess