EN
  • EN
  • DE

ADSP-21583CBCZ-4A

Part No ADSP-21583CBCZ-4A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2X 3MB SHARC ,SINGLE DDR,LPC PKG /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting SMD (SMT)
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-21583
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1011454-ADSP-21583CBCZ-4A
Ultra Librarian 3D Model Ultra Librarian ADSP-21583CBCZ-4A CAD Model

Description

The ADSP-21583CBCZ-4A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., a leader in high-performance signal processing technology. This DSP is part of the ADSP-2158x series, known for its exceptional processing power, low power consumption, and versatile feature set, making it an ideal choice for a wide range of applications including audio, video, and industrial control systems.

Key Features:

  • Core Performance: The ADSP-21583CBCZ-4A is built with a 32-bit, dual-core fixed-point DSP engine, each core running at a clock speed of up to 450 MHz. This allows for high-throughput data processing and real-time performance in demanding applications.
  • Memory: It comes with integrated L1 and L2 cache memory, enhancing the speed of data access and processing. The device also supports a wide array of external memory interfaces, including DDR2/DDR3 SDRAM and parallel flash memory, providing flexibility in system design.
  • I/O and Peripherals: A rich set of peripherals supports a variety of I/O options. These include multiple serial ports (UART, SPI, CAN), USB 2.0, and Ethernet for connectivity, as well as PWM outputs and ADC inputs for control applications.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21583CBCZ-4A features dynamic power management options that allow for reduced power consumption during periods of lower activity without compromising performance.
  • Development Support: Analog Devices provides comprehensive development tools for the ADSP-21583CBCZ-4A, including the CrossCore Embedded Studio (CCES) development environment, software libraries, and evaluation boards to accelerate the design process.

Applications:

The versatility of the ADSP-21583CBCZ-4A makes it suitable for a broad range of applications, such as:

  • Professional and consumer audio systems
  • Industrial control and automation systems
  • Automotive audio and infotainment
  • Medical imaging and diagnostics
  • Instrumentation and measurement devices

With its robust processing capabilities and flexible architecture, the ADSP-21583CBCZ-4A from Analog Devices Inc. stands as a powerful solution for developers seeking to create sophisticated digital signal processing systems with high reliability and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess