EN
  • EN
  • DE

LTC4312CMS#PBF

Part No LTC4312CMS#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 16-Pin MSOP Tube / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 7.3mA
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784079-LTC4312CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4312
Introduction Date December 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4312CMS#PBF CAD Model

Description

The LTC4312CMS#PBF is a robust I2C bus buffer and extender designed by Linear Technology to enhance the performance and reliability of systems that utilize the I2C communication protocol. This integrated circuit (IC) is specifically engineered to provide bidirectional buffering for both the data (SDA) and clock (SCL) lines, allowing for the extension of the I2C bus over longer distances and through challenging electrical environments.

Key Features

  • Extended Bus Length: With the LTC4312CMS#PBF, the I2C bus can be extended beyond the typical length limitations, enabling communication over greater distances without signal degradation.
  • Hot-Swappable: The device supports hot-swapping, allowing components to be added or removed from the I2C bus without the need to power down the system, thus providing greater flexibility and reducing downtime.
  • High Noise Immunity: It features built-in capacitive buffering which enhances noise immunity, ensuring reliable data transmission even in the presence of electrical noise.
  • Low Operating Voltage: The LTC4312CMS#PBF operates at a voltage range of 2.9V to 5.5V, making it compatible with a wide range of I2C-enabled devices.
  • Strong Drive Capability: This IC can drive heavy bus capacitances, allowing for a larger number of devices to be connected to the bus without compromising signal integrity.

Applications

The LTC4312CMS#PBF is ideal for a variety of applications where extended I2C communication is necessary. This includes, but is not limited to, data centers, server farms, and industrial control systems where multiple sensors, controllers, and other peripherals are interconnected. Its robust design also makes it suitable for automotive environments and other applications requiring high reliability and resistance to electrical interference.

Package and Quality

Enclosed in a compact 10-lead MSOP package, the LTC4312CMS#PBF is designed for space-constrained applications. It adheres to Linear Technology's high-quality standards, ensuring performance and durability for critical applications where uptime and communication integrity are paramount.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess