EN
  • EN
  • DE

DS91M047TMA/NOPB

Part No DS91M047TMA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR QUAD MLVDS 16-SOIC / LVDS Driver 250Mbps 0.65V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/0
Data Rate 250Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 773391-DS91M047TMA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS91M047
Introduction Date June 30, 2008
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS91M047TMA/NOPB CAD Model

Description

Product Overview: DS91M047TMA/NOPB

The DS91M047TMA/NOPB is a high-performance, low-power quad-channel LVDS (Low-Voltage Differential Signaling) repeater designed by Texas Instruments. This device is engineered to manage the demands of high-speed data transmission while minimizing power consumption and electromagnetic interference (EMI), making it an ideal solution for a variety of applications including telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Data Transmission: The DS91M047TMA/NOPB supports data rates up to 1.5 Gbps, ensuring efficient transfer of high-speed signals over long distances.
  • LVDS Repeater Functionality: With its repeater function, this device can extend the reach of LVDS signals without compromising signal integrity, making it perfect for complex system designs that require long cable runs or PCB traces.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, contributing to overall energy savings in system designs.
  • EMI Reduction: The DS91M047TMA/NOPB features a low-output skew and a proprietary edge rate control, which help to reduce EMI, a critical consideration for maintaining signal quality in noisy environments.
  • Industrial Temperature Range: This device is capable of operating in a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Fail-Safe Function: The built-in fail-safe function ensures that the outputs are in a high impedance state when inputs are undriven, enhancing the reliability of the system.

Applications

  • Telecommunications Equipment
  • Networking Infrastructure
  • High-Speed Data Acquisition Systems
  • Industrial Control Systems
  • Computer Peripherals and Servers

The DS91M047TMA/NOPB is offered in a compact 16-pin TSSOP package, making it easy to integrate into a wide range of system designs without requiring a significant amount of board space. As a testament to its reliability and quality, this product is RoHS compliant and supports the green initiative.

With its robust feature set and Texas Instruments' reputation for delivering high-quality semiconductor products, the DS91M047TMA/NOPB is a compelling choice for system designers who require a reliable and efficient means of extending LVDS signal reach while maintaining signal integrity.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess