EN
  • EN
  • DE

APL5153-30BC-TRL

Part No APL5153-30BC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817567-APL5153-30BC-TRL
Ultra Librarian 3D Model Ultra Librarian APL5153-30BC-TRL CAD Model

Description

The APL5153-30BC-TRL is a high-performance, low-dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate voltage output from a higher input voltage, making it suitable for a variety of power management applications. This regulator features a low dropout voltage, allowing it to operate efficiently even when the input voltage is only slightly higher than the desired output voltage.

Applications:

  • Portable devices: Including smartphones, tablets, and other battery-powered electronics.
  • Wireless communication devices: Such as Bluetooth modules, Wi-Fi modules, and RF transceivers.
  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers and other digital circuits.
  • Post-regulation for switching power supplies: Improving the output ripple and noise performance of switching regulators.
  • Power management in IoT devices: Ensuring stable power for sensors and communication modules.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even with small input-output voltage differentials.
  • High Output Accuracy: Provides a stable and precise output voltage, typically within ±2% tolerance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Over-Temperature Protection: Prevents thermal damage to the regulator in high-temperature environments.
  • Stable with Ceramic Output Capacitors: Enables the use of small, low-ESR ceramic capacitors for stable operation.
  • Fixed Output Voltage: Offers a pre-set output voltage of 3.0V for simplified design.

Benefits:

  • Extended Battery Life: The low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Stability: The accurate and stable output voltage ensures reliable operation of downstream circuits.
  • Protection Against Damage: Over-current and over-temperature protection features safeguard the regulator and the load.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors allow for compact designs.
  • Simplified Design: The fixed output voltage eliminates the need for external resistors, simplifying the design process.

Additional Details:

The APL5153-30BC-TRL typically operates with input voltages ranging from 2.5V to 5.5V. It is available in a small SOT-23 package, suitable for space-constrained applications. The regulator's thermal shutdown feature activates when the junction temperature exceeds a certain threshold, preventing damage from overheating. Furthermore, the device integrates short-circuit protection, providing additional safety for the connected load. The APL5153 series offers various fixed output voltage options to cater to different application requirements, and the APL5153-30BC-TRL specifically provides a regulated 3.0V output.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess