EN
  • EN
  • DE

DS90UR910QSQX/NOPB

Part No DS90UR910QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER FPD-CSI2 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 900Mbps Deserializer 1 Input 3 Output 40-WQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS90UR910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869641-DS90UR910QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR910QSQX/NOPB CAD Model

Description

Product Overview: DS90UR910QSQX/NOPB

The DS90UR910QSQX/NOPB is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for high-speed data transmission over unshielded twisted pair (UTP) cables. This device is part of the FPD-Link III family and is specifically engineered to meet the stringent requirements of automotive and industrial video applications.

Key Features

  • High-Speed Data Transfer: The DS90UR910QSQX/NOPB supports a high-speed forward channel capable of transmitting data at rates up to 1.5 Gbps, which is ideal for high-resolution video and data applications.
  • Robust Error Handling: It features an embedded bidirectional control channel that operates at 50 Mbps. This channel allows for the transmission of I2C, SPI, or general-purpose I/O (GPIO) signals over the same cable, simplifying system design and reducing cable complexity.
  • Advanced Diagnostics: The serializer includes advanced diagnostics capabilities that enhance system reliability, such as cable diagnostics, temperature sensing, and remote device status monitoring.
  • EMI Mitigation: It incorporates techniques for reducing electromagnetic interference (EMI), making it suitable for use in environments with strict EMI requirements.
  • Automotive-Quality Design: Designed to meet the demands of automotive applications, the DS90UR910QSQX/NOPB is AEC-Q100 qualified and operates over a wide temperature range, ensuring performance in harsh conditions.

Applications

With its robust feature set, the DS90UR910QSQX/NOPB is ideal for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution automotive navigation and camera systems
  • Industrial video and control systems
  • Remote video surveillance

Package and Availability

The DS90UR910QSQX/NOPB is available in a compact 48-pin QFN package, which is designed to occupy minimal board space while providing reliable connectivity. As indicated by the "NOPB" suffix, this product is provided in a lead-free package, highlighting Texas Instruments' commitment to environmentally responsible manufacturing.

For detailed specifications, application notes, and design resources, engineers and system designers are encouraged to consult the official Texas Instruments product page and datasheets.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3944 $64.1832
6+ $17.5544 $105.3264
9+ $17.0058 $153.0522
13+ $16.4572 $213.9436
16+ $15.9087 $254.5392
22+ $14.2629 $313.7838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess