EN
  • EN
  • DE

DS90UB962WRTDTQ1

Part No DS90UB962WRTDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description CAMERA HUB / Quad 3-Gbps FPD-Link III Deserializer Hub With Single CSI-2 Output Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 3Gbps
Input Type FPD-Link III, LVCMOS
Output Type CSI-2, MIPI
Number of Inputs 4
Number of Outputs 4
Supply Voltage (V) 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812900-DS90UB962WRTDTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB962WRTDTQ1 CAD Model

Description

Introducing the DS90UB962WRTDTQ1 from Texas Instruments

The DS90UB962WRTDTQ1 is a highly sophisticated and versatile automotive serializer from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the demanding needs of the automotive industry, this chip is part of TI's FPD-Link™ III family, offering a comprehensive solution for high-speed data transmission over a single differential pair.

At the heart of this serializer is the ability to support 1-4 data streams, providing a bandwidth of up to 12 Gbps, which makes it an ideal choice for applications such as advanced driver assistance systems (ADAS), infotainment, and camera sensor data aggregation. Its compatibility with CSI-2 serial interfaces ensures seamless integration with a wide range of sensors and processors.

The DS90UB962WRTDTQ1 boasts a robust design that is engineered to withstand the harsh conditions of the automotive environment. It features an extended temperature range and is built to meet the AEC-Q100 Grade 2 qualification standards, ensuring reliability and performance under extreme temperatures ranging from -40°C to +105°C.

One of the key features of this serializer is its support for Power over Coax (PoC), which simplifies system design by allowing power to be supplied to remote sensors through the same coaxial cable used for data transmission. This not only reduces the overall system complexity and weight but also enhances the signal integrity and reduces the likelihood of electromagnetic interference (EMI).

The device also incorporates advanced diagnostics and safety features, such as built-in self-test (BIST), internal pattern generation, and error detection, which are crucial for safety-critical applications. These features enable system designers to implement robust error handling and to ensure the integrity of the transmitted data.

In summary, the DS90UB962WRTDTQ1 from Texas Instruments is a state-of-the-art serializer that brings together high-speed data transmission, robust design, and advanced safety features, making it an exemplary choice for modern automotive applications where reliability and performance are paramount.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7894 $71.5788
4+ $29.3657 $117.4628
6+ $28.4480 $170.6880
8+ $27.5303 $220.2424
10+ $26.6127 $266.1270
13+ $23.8596 $310.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess