EN
  • EN
  • DE

CN2220K50G

Part No CN2220K50G
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description SMD Varistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1162583-CN2220K50G
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CN2220K50G CAD Model

Description

The CN2220K50G is a ceramic varistor manufactured by EPCOS (TDK), designed for transient voltage suppression (TVS). It's a surface-mount device (SMD) intended to protect electronic circuits from voltage spikes and surges, such as those caused by electrostatic discharge (ESD), lightning strikes, or inductive switching. The CN2220K50G is part of EPCOS's range of overvoltage protection devices and offers a compact and reliable solution for safeguarding sensitive components.

Applications:

  • Power Supplies: Provides overvoltage protection for AC-DC and DC-DC power supplies.
  • Consumer Electronics: Used in televisions, set-top boxes, and other consumer devices to protect against voltage surges.
  • Industrial Automation: Protects industrial control systems and equipment from voltage transients.
  • Telecommunications: Safeguards telecommunication equipment from lightning strikes and power line disturbances.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) to protect against voltage spikes.

Features:

  • Surface Mount Design: Designed for surface mount technology (SMT) assembly.
  • High Surge Current Capability: Capable of withstanding high surge currents without failure.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Low Leakage Current: Exhibits low leakage current under normal operating conditions.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Overvoltage Protection: Provides effective protection against voltage surges and transients.
  • Compact Size: Small SMD package saves valuable board space.
  • Improved Reliability: Enhances the reliability of electronic circuits by preventing damage from overvoltage.
  • Cost-Effective Solution: Offers a cost-effective solution for surge protection.
  • Wide Operating Temperature Range: Suitable for a wide range of operating environments.

The CN2220K50G varistor has specific voltage characteristics, including the varistor voltage (the voltage at which the varistor starts to conduct significantly) and the maximum clamping voltage. The energy handling capability (joules) is also an important parameter for selecting the appropriate varistor for a given application. Refer to the EPCOS (TDK) datasheet for detailed specifications, including surge current ratings, capacitance values, and operating temperature ranges. Proper soldering techniques are essential for reliable surface mount assembly.

You May Also Be Interested in

AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Lowest to $0.0647
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.0277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,297 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess