Product Overview: DS90UB948TNKDRQ1
The DS90UB948TNKDRQ1 is a state-of-the-art serializer/deserializer (SerDes) component from Texas Instruments designed to meet the rigorous demands of automotive and industrial video applications. This high-performance device is part of the FPD-Link III family and is specifically engineered to enable the transmission of high-definition multimedia content over a single differential link.
Key Features
- High-Speed Data Transmission: The DS90UB948TNKDRQ1 supports up to 1.5 Gbps data rate per lane, which is ideal for transmitting 24-bit color depth video at 60 frames per second.
- Adaptive Equalization: It features adaptive equalization which enhances signal integrity over long cable distances, reducing the effects of signal degradation and ensuring a reliable communication link.
- Multi-Channel Support: The device can support multiple video channels, making it versatile for various camera and display applications within the automotive environment.
- Compatibility: It is backward-compatible with previous generations of FPD-Link serializers, ensuring a smooth transition and integration for systems upgrading to this newer technology.
Applications
- Automotive infotainment and driver assistance systems
- Rear-seat entertainment systems
- Industrial video and display applications
- Advanced driver-assistance systems (ADAS) including cameras and sensors
Technical Specifications
- Supply Voltage: 1.8V to 3.3V
- Operating Temperature Range: -40°C to +105°C
- Package: 48-pin VQFN
- Automotive Grade Product: AEC-Q100 qualified
With its robust design and advanced features, the DS90UB948TNKDRQ1 represents a reliable solution for high-speed video data transmission. Its ability to handle the rigorous conditions of automotive environments while providing crystal-clear video makes it an indispensable component for manufacturers looking to enhance the in-vehicle experience.
For more detailed information, designers and engineers can access the comprehensive datasheet and technical documentation provided by Texas Instruments, ensuring a thorough understanding of the product's capabilities and integration requirements.