The XC6108N12AMR is a voltage detector manufactured by Torex Semiconductor. This device is designed to accurately monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. The XC6108 series is known for its low power consumption and high accuracy, making it suitable for battery-powered devices and other applications where power efficiency is critical. The 'N12' in the part number indicates a specific detection voltage threshold. The 'AMR' likely refers to the package type and reel size.
Applications
- Microcontroller reset circuits: Ensures proper reset of a microcontroller during power-up or brownout conditions.
- Battery voltage monitoring: Protects batteries from over-discharge by disabling the load when the voltage drops too low.
- Power supply monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown sequence.
- Memory protection: Prevents data corruption in memory devices by disabling write operations during voltage drops.
- Portable electronic devices: Used in smartphones, tablets, and other battery-powered devices to monitor and protect the battery.
Features
- High accuracy detection voltage: Ensures precise voltage monitoring.
- Ultra-low power consumption: Minimizes power drain in battery-powered applications.
- Small package size: Allows for compact circuit designs.
- Hysteresis: Prevents oscillation of the reset signal near the detection threshold.
- Open-drain output: Provides flexibility in interfacing with different logic levels.
Benefits
- Improved system reliability: Prevents malfunctions due to voltage drops.
- Extended battery life: Minimizes power consumption in battery-powered devices.
- Reduced board space: Small package size allows for compact designs.
- Simplified design: Integrated functionality reduces the number of external components required.
- Protection against data corruption: Prevents data loss in memory devices during voltage drops.
Additional Details
The XC6108N12AMR typically comes in a SOT-25 package. The detection voltage is 1.2V, as indicated by 'N12' in the part number, although this should be verified on the specific datasheet. It features an open-drain N-channel output. The operating temperature range is typically -40°C to +85°C. This voltage detector is a reliable and efficient solution for voltage monitoring and reset generation in a variety of electronic applications.