EN
  • EN
  • DE

DS90UB940TNKDRQ1

Part No DS90UB940TNKDRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 25-170 MHZ FPD 64WQ / FPD-Link III to CSI-2 Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 3.36Gbps
Input Type FPD-Link III, LVDS
Output Type CSI-2, MIPI
Number of Inputs 2
Number of Outputs 4
Supply Voltage (V) 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809054-DS90UB940TNKDRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB940TNKDRQ1 CAD Model

Description

Introducing the DS90UB940TNKDRQ1 from Texas Instruments

The DS90UB940TNKDRQ1 is a highly sophisticated automotive serializer from Texas Instruments, designed to meet the rigorous demands of modern vehicle infotainment and driver assistance systems. This advanced component is part of TI's FPD-Link III family, offering a high-speed interface solution that bridges the gap between high-resolution video sources and display units.

Key Features:

  • High-Speed Data Transmission: The DS90UB940TNKDRQ1 is capable of transmitting data at a remarkable speed, making it ideal for applications requiring fast and reliable communication between devices.
  • Robust Design: Engineered with automotive applications in mind, this serializer is built to withstand the harsh conditions commonly found in automotive environments, ensuring reliability and longevity.
  • Advanced Video Support: It supports a wide range of video formats, including 24-bit color for high-definition content, making it versatile for various display applications.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal integrity over long cable lengths, ensuring clear and stable video transmission.

Applications:

The DS90UB940TNKDRQ1 is well-suited for a variety of automotive applications, including:

  • Infotainment and navigation systems
  • Rear-seat entertainment
  • Advanced driver assistance systems (ADAS)
  • Camera systems for parking assistance

Reliability and Performance:

With Texas Instruments' commitment to quality, the DS90UB940TNKDRQ1 is designed to meet the stringent AEC-Q100 Grade 2 qualification. This ensures that the serializer performs reliably in automotive operating temperatures ranging from -40°C to +105°C. Furthermore, the device incorporates diagnostic features and safety mechanisms to help identify and manage system faults, contributing to overall vehicle safety.

In conclusion, the DS90UB940TNKDRQ1 from Texas Instruments is a state-of-the-art solution for automotive manufacturers who demand high-speed data transmission, superior video quality, and robust performance for their in-vehicle systems. Its advanced features and proven reliability make it an essential component for the next generation of automotive applications.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1940 $55.1640
14+ $7.5438 $105.6132
21+ $7.3080 $153.4680
29+ $7.0723 $205.0967
37+ $6.8366 $252.9542
49+ $6.1293 $300.3357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess