Product Overview: ADM206EARZ
The ADM206EARZ is a high-performance, 5-channel RS-232/V.28 transceiver from Analog Devices Inc., designed to meet the stringent requirements of EIA/TIA-232-E and V.28 specifications while providing enhanced electrostatic discharge (ESD) protection. This robust component is ideal for applications that demand reliable serial communication with a focus on data integrity and signal quality.
Key Features
- Integrated ESD Protection: The ADM206EARZ offers an impressive ESD protection level of ±15kV on all transmitter outputs and receiver inputs, safeguarding your system against the common issue of electrostatic discharge and ensuring a longer operational lifespan for your product.
- High Data Rate: With a data rate capability of up to 230 kbps, this transceiver can handle high-speed data transmission, making it suitable for a variety of complex and data-intensive applications.
- Low Power Consumption: Operating with a low power supply in the range of 4.5V to 5.5V, the ADM206EARZ is optimized for power-sensitive designs, ensuring efficient operation without sacrificing performance.
- Flexible Application Use: The device features two drivers and three receivers, allowing for versatile connectivity options and making it an excellent choice for multi-port serial applications such as industrial control systems, point-of-sale (POS) terminals, and data communication equipment.
Product Specifications
- Supply Voltage: 4.5V to 5.5V
- Number of Drivers/Receivers: 2/3
- Operating Temperature Range: -40°C to +85°C
- Package: The component comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.
- RoHS Compliant: The ADM206EARZ adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is environmentally friendly and suitable for use in global markets.
Applications
The ADM206EARZ is a versatile transceiver that can be used in a multitude of applications where reliable serial communication is crucial. Its robustness and high-speed capabilities make it an excellent choice for industrial automation, telecommunications, networking equipment, and any system requiring a reliable RS-232 interface.
With its impressive feature set and proven performance, the ADM206EARZ from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate a reliable and efficient RS-232/V.28 transceiver into their electronic systems.