EN
  • EN
  • DE

DS90UB928QSQX

Part No DS90UB928QSQX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1644+
Reference case VQFN48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710074-DS90UB928QSQX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UB928QSQX CAD Model

Description

DS90UB928QSQX: A High-Performance FPD-Link III Deserializer

The DS90UB928QSQX is a state-of-the-art FPD-Link III deserializer manufactured by Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This advanced component is part of TI's high-speed interface portfolio, offering a robust and high-resolution video connection between a host processor and display modules or camera sensors.

Key Features:

  • High-Speed Data Transfer: Supports high-speed data throughput, enabling the transmission of 1080p video at 60 Hz along with additional data channels for audio, control, and Ethernet over a single differential pair.
  • FPD-Link III Technology: Utilizes Texas Instruments' FPD-Link III technology to offer real-time, high-definition video serialization and deserialization, with a reliable long-reach capability that simplifies system design and reduces overall system cost.
  • Advanced Error Detection: Features built-in error detection and handling mechanisms, ensuring high data integrity even in harsh automotive environments.
  • Backward Compatibility: Compatible with previous generations of FPD-Link serializers, ensuring seamless integration into existing designs and facilitating easy upgrades.
  • Adaptive Equalization: Incorporates adaptive equalization for enhanced signal integrity over long cable lengths, reducing the impact of cable degradation and electromagnetic interference.

Applications:

The DS90UB928QSQX is ideally suited for a wide range of applications that require the transmission of high-definition video data with minimal latency. It is commonly used in:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems and cameras
  • Medical imaging and diagnostic equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DS90UB928QSQX is no exception. It is designed to meet stringent automotive-grade quality standards, ensuring reliable performance in diverse operating conditions. With its robust design and advanced features, the DS90UB928QSQX is the ideal choice for designers seeking a high-performance video interface solution.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess