EN
  • EN
  • DE

SN74LVCH32374AZKER

Part No SN74LVCH32374AZKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE QUAD 8BIT 96PBGA / Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Package / Case 96-LFBGA
Base Product Number SN74LVCH3
Other Names TEXTISSN74LVCH32374AZKER,SN74LVCH32374AZKER-1-SC,SN74LVCH32374AZKER-1-SCINACTIVE,2156-SN74LVCH32374AZKER,SN74LVCH32374AZKER-1-SC
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258357-SN74LVCH32374AZKER
Ultra Librarian 3D Model Ultra Librarian SN74LVCH32374AZKER CAD Model

Description

Product Overview: SN74LVCH32374AZKER from Texas Instruments

The SN74LVCH32374AZKER is a high-performance, low-voltage 32-bit D-type flip-flop with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the LVCH family, which is known for its low-voltage operation and high-speed interface technology. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

With a 3.3V supply voltage, the device supports a wide operating voltage range from 2.7V to 3.6V, making it highly versatile for various applications. This flip-flop is also characterized by its low power consumption, a key feature for energy-sensitive designs. It offers a maximum clock frequency of 100 MHz, ensuring rapid data transfer and processing capabilities, which is essential for high-speed digital systems.

The SN74LVCH32374AZKER is designed with 32-bit edge-triggered D-type flip-flops and features a clear (CLR) input. The clear function is synchronous, which means it is only active when a clock pulse (CLK) is present, allowing for precise timing and control over the reset function. The outputs of the flip-flop can be placed in either a high impedance state or a low impedance state, enabling the device to be used in bus-oriented systems where multiple outputs need to share the same connection.

This product is available in an 80-pin R-PDSO-G package, which is surface-mountable and suitable for compact PCB layouts. The package is designed to optimize the thermal performance and minimize the board space used. Additionally, the SN74LVCH32374AZKER is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.

Texas Instruments ensures that this component meets stringent quality and reliability standards, offering robust performance for industrial and commercial applications. The flip-flop is also compliant with RoHS standards, making it an environmentally friendly choice for designers looking to meet international regulations on hazardous substances.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess