EN
  • EN
  • DE

TCI6638K2KDAAWA2

Part No TCI6638K2KDAAWA2
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1098636-TCI6638K2KDAAWA2
Ultra Librarian 3D Model Ultra Librarian TCI6638K2KDAAWA2 CAD Model

Description

TCI6638K2KDAWA2: High-Performance Multicore DSP

The TCI6638K2KDAWA2 is a cutting-edge multicore digital signal processor (DSP) designed by Texas Instruments, engineered to meet the demands of high-throughput, intensive signal processing tasks. This product is an integral part of TI's KeyStone II architecture, which is renowned for its exceptional performance and power efficiency, making it an ideal choice for a wide array of applications including wireless infrastructure, mission-critical, and high-performance computing.

At the heart of the TCI6638K2KDAWA2 are eight C66x DSP cores, each capable of running at a clock speed of up to 1.2 GHz. This provides a combined total of up to 19.2 GHz of processing power, enabling the handling of complex algorithms and processing tasks with ease. The device is also equipped with four ARM Cortex-A15 cores, further enhancing its computational capabilities and allowing for efficient control processing.

The DSP offers a rich set of integrated peripherals and interfaces designed to facilitate rapid data movement and reduce bottlenecks. These include a multicore shared memory controller, dual 10 Gigabit Ethernet ports, PCIe interfaces, and SRIO (Serial RapidIO). The integration of these high-speed interfaces ensures that the TCI6638K2KDAWA2 can handle the connectivity requirements of modern, high-speed data networks.

Furthermore, the TCI6638K2KDAWA2 boasts advanced security features, such as secure boot, encryption, and a network security engine, which are critical for maintaining secure communications and data integrity in sensitive applications. The device is also designed to be power-efficient, with features like dynamic voltage and frequency scaling, allowing for reduced power consumption without compromising performance.

For developers, Texas Instruments provides comprehensive support and development tools, including software libraries, reference designs, and evaluation modules, to streamline the design process and accelerate time-to-market. The TCI6638K2KDAWA2 is an exemplary solution for developers looking to harness immense DSP power for their next-generation products.

With its robust processing capabilities, extensive connectivity options, and advanced security features, the TCI6638K2KDAWA2 from Texas Instruments stands as a formidable component for any high-performance signal processing application.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess