EN
  • EN
  • DE

DS90UB913ATRTVRQ1

Part No DS90UB913ATRTVRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description DS90UB913A-Q1/DS90UB914A-Q1 25 to100 MHz 10/12-Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 1.4Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 12
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1169656-DS90UB913ATRTVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB913A-Q1
Introduction Date May 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB913ATRTVRQ1 CAD Model

Description

DS90UB913ATRTVRQ1 - Automotive 10-100MHz 10/12-Bit FPD-Link III Serializer

The DS90UB913ATRTVRQ1 from Texas Instruments is a highly reliable and robust automotive serializer, part of the FPD-Link III family, designed to transmit high-speed data from cameras and sensors to an electronic control unit (ECU) in vehicles. This component plays a crucial role in advanced driver-assistance systems (ADAS), enabling features such as lane departure warnings, adaptive cruise control, and parking assistance.

Key Features:

  • High-Speed Data Transmission: Capable of operating at a wide range of data rates from 10 to 100 MHz, the DS90UB913ATRTVRQ1 can serialize 10- or 12-bit pixel data, making it suitable for high-resolution video and sensor data transmission.
  • FPD-Link III Interface: Utilizes TI's FPD-Link III technology to transmit data over a single differential pair, reducing cabling complexity and weight, which is particularly beneficial in automotive applications.
  • Automotive Grade: Designed to meet the rigorous demands of the automotive industry, it is AEC-Q100 qualified and operates over the automotive temperature range of -40°C to +105°C.
  • Adaptive Equalization: Features built-in adaptive equalization to compensate for cable loss, ensuring robust data transmission over long cable lengths.
  • EMI and EMC Performance: Offers excellent electromagnetic interference (EMI) and electromagnetic compatibility (EMC) performance, which is essential for maintaining signal integrity in the noisy automotive environment.
  • Power Management: Includes advanced power management features such as an automatic power-down mode when the input signal is lost, contributing to power efficiency.

Applications:

The DS90UB913ATRTVRQ1 is ideally suited for a wide range of automotive applications, including:

  • Surround view systems
  • Rearview and mirror replacement cameras
  • Driver monitoring systems
  • Radar and LiDAR sensor data aggregation

By integrating the DS90UB913ATRTVRQ1 into automotive systems, manufacturers can enhance the safety, reliability, and performance of their vehicles, providing drivers with advanced assistance and a more secure driving experience.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6516 $50.8644
22+ $4.6373 $102.0206
34+ $4.4923 $152.7382
47+ $4.3474 $204.3278
60+ $4.2025 $252.1500
80+ $3.7678 $301.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess