EN
  • EN
  • DE

ZVN4206GV

Part No ZVN4206GV
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description SOT223 N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283325-ZVN4206GV
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN4206GV CAD Model

Description

The ZVN4206GV is a 60V N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It's designed for low voltage, high-speed switching applications and offers excellent performance due to its low on-resistance and fast switching speed.

Applications:

  • DC-DC Converters
  • Power Management Circuits
  • Load Switching
  • Motor Control
  • Backlighting

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance: Ensures minimal power loss and efficient operation.
  • Fast Switching Speed: Allows for high-frequency operation.
  • 60V Drain-Source Voltage: Suitable for a wide range of applications.
  • 2.7A Continuous Drain Current: Handles moderate current loads.
  • SOT23 Package: Compact size for space-constrained applications.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: The low on-resistance minimizes power dissipation, leading to higher efficiency in power conversion applications.
  • Reduced Heat Generation: Lower on-resistance also contributes to reduced heat generation, improving overall system reliability.
  • Compact Design: The small SOT23 package allows for miniaturization of electronic circuits.
  • Improved Switching Performance: The fast switching speed enhances the performance of high-frequency applications.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.

Technical Specifications:

  • Drain-Source Voltage (Vds): 60V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 2.7A
  • Pulsed Drain Current (Idm): 13A
  • On-Resistance (Rds(on)): 150 mΩ at Vgs=10V
  • Gate Threshold Voltage (Vgs(th)): 1V to 3V
  • Total Gate Charge (Qg): 5.2 nC
  • Operating and Storage Temperature Range: -55°C to +150°C

The ZVN4206GV offers a good balance of voltage, current, and on-resistance, making it a versatile choice for various switching applications. Its compact size and ease of use further enhance its appeal to designers looking for efficient and reliable MOSFET solutions.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess