EN
  • EN
  • DE

DS90UB901QSQ/NOPB

Part No DS90UB901QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-43MHZ 16B 32WQFN / 10 - 43MHz 14 Bit Color FPD-Link III Serializer and Deserializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 688Mbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 14
Number of Outputs 1
Supply Voltage (V) 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Part Number Series DS90UB901
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812328-DS90UB901QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB901QSQ/NOPB CAD Model

Description

Product Overview: DS90UB901QSQ/NOPB

The DS90UB901QSQ/NOPB is a state-of-the-art serializer integrated circuit (IC) from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission in automotive and industrial applications. This robust serializer is part of Texas Instruments' FPD-Link III family, which is renowned for its ability to send high-speed data over cost-effective twisted pair cables.

Key Features

  • High-Speed Data Transmission: The DS90UB901QSQ/NOPB can serialize 24 bits of data and clock information, providing a high-speed forward channel with a bandwidth of up to 1.5 Gbps.
  • Robust Error Detection: It includes a CRC (Cyclic Redundancy Check) generator and checker for enhanced data integrity, ensuring reliable communication even in harsh environments.
  • Adaptive Equalization: The device features adaptive equalization, which compensates for cable loss and optimizes data transmission over long cables.
  • Power Management: An integrated low-power mode significantly reduces power consumption when the high-speed link is inactive.

Applications

The DS90UB901QSQ/NOPB is particularly suitable for automotive applications such as advanced driver assistance systems (ADAS), infotainment systems, and rear-seat entertainment. Its robustness and high-speed capabilities also make it an excellent choice for industrial machine vision systems and other applications requiring reliable data transmission over distance.

Quality and Reliability

As a product designed for use in automotive and industrial environments, the DS90UB901QSQ/NOPB is built to withstand extreme temperatures and is qualified for operation between -40°C and +105°C. It is also AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring that the device meets the highest quality and reliability standards.

Easy Integration

The compact footprint of the DS90UB901QSQ/NOPB, available in a 48-pin QFN package, makes it easy to integrate into space-constrained designs. Furthermore, it is compatible with a wide range of microprocessors and microcontrollers, simplifying system design and accelerating time-to-market for new products.

Overall, the DS90UB901QSQ/NOPB from Texas Instruments represents a reliable and high-performing solution for any application requiring high-speed data serialization over long distances.

You May Also Be Interested in

Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8104 $58.8624
13+ $8.0496 $104.6448
20+ $7.7981 $155.9620
27+ $7.5465 $203.7555
35+ $7.2950 $255.3250
46+ $6.5403 $300.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess