EN
  • EN
  • DE

DS90LV110ATMTX/NOPB

Part No DS90LV110ATMTX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1 to 10 LVDS Data/Clock Distributor with Failsafe
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVDS, LVPECL, PECL
Output LVDS
Frequency - Max 200MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1169651-DS90LV110ATMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90LV110ATMTX/NOPB
Introduction Date October 01, 2004
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90LV110ATMTX/NOPB CAD Model

Description

Product Overview: DS90LV110ATMTX/NOPB from Texas Instruments

The DS90LV110ATMTX/NOPB is a high performance, low voltage differential signaling (LVDS) repeater designed by Texas Instruments. This device is particularly tailored for the extension and amplification of high-speed digital signals. It operates at a signaling rate of up to 400 Mbps (200 MHz) which makes it an ideal solution for high-speed data transmission in a variety of applications.

One of the key features of this product is its ability to function with a single 3.3V supply, which is beneficial for systems that aim to maintain low power consumption. The DS90LV110ATMTX/NOPB also boasts a fail-safe feature that ensures the receiver output is in a high state when the input is shorted or open, providing additional reliability and robustness in operation.

The repeater's LVDS technology is known for its ability to reduce electromagnetic interference (EMI), a critical feature in densely packed systems where signal integrity can be compromised by noise. The DS90LV110ATMTX/NOPB's low voltage swing and differential signaling contribute to its EMI-resistant characteristics, making it a suitable choice for applications such as telecommunications, computing, networking, and industrial equipment.

Furthermore, the device is packaged in a small, surface-mount, 8-pin SOIC, which is conducive to space-constrained applications. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

In summary, the DS90LV110ATMTX/NOPB from Texas Instruments is a versatile and efficient solution for the amplification and restoration of high-speed digital signals. Its low power operation, EMI resistance, and compact form factor make it an excellent choice for designers looking to maintain signal integrity in their high-speed data communication systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and Texas Instruments' support documentation to ensure the best implementation of this LVDS repeater in their projects.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9930 $53.9370
21+ $4.9174 $103.2654
32+ $4.7637 $152.4384
44+ $4.6100 $202.8400
57+ $4.4564 $254.0148
76+ $3.9954 $303.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess