EN
  • EN
  • DE

HX426C13SB2K2/16

Part No HX426C13SB2K2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 1Gx64x2 UDIMM HyperX FURY Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946408-HX426C13SB2K2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX426C13SB2K2/16 CAD Model

Description

The Kingston HX426C13SB2K2/16 is a high-performance 16GB (2 x 8GB) kit of DDR4 SDRAM memory modules, designed for use in desktops and workstations requiring fast and reliable memory. This kit operates at a frequency of 2666MHz and conforms to the JEDEC standard DDR4 specifications.

Applications:

  • High-Performance Gaming Rigs: Enhances gaming experiences by providing faster load times, smoother frame rates, and improved overall system responsiveness.
  • Content Creation Workstations: Ideal for video editing, graphic design, 3D rendering, and other memory-intensive tasks.
  • Professional Workstations: Supports demanding applications used in engineering, scientific research, and data analysis.
  • General Desktop Use: Improves overall system performance for everyday tasks such as web browsing, office productivity, and multimedia consumption.

Features:

  • High Speed: Operates at a frequency of 2666MHz, providing fast data transfer rates and improved system performance.
  • Low Latency: Features a CAS latency of 13, ensuring quick response times and reduced delays in data access.
  • XMP Ready: Intel Extreme Memory Profile (XMP) support allows for easy overclocking and optimized performance.
  • Stylish Heat Spreader: Features a sleek, black heat spreader that dissipates heat efficiently and enhances the module's appearance.
  • 1.2V Low Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness, reduces loading times, and improves multitasking capabilities.
  • Enhanced Gaming Experience: Delivers smoother frame rates, reduced lag, and improved visual quality in games.
  • Faster Content Creation: Speeds up video editing, graphic design, and 3D rendering processes.
  • Increased Productivity: Improves efficiency in professional applications and streamlines workflows.
  • Energy Efficiency: Low voltage operation reduces power consumption and helps to lower energy costs.

Additional Details:

This memory kit is unbuffered and non-ECC, making it suitable for consumer desktops and workstations. It is designed to be compatible with a wide range of motherboards that support DDR4 memory. The black heat spreader not only provides efficient cooling but also adds a stylish touch to the system build. The module conforms to JEDEC standards, ensuring compatibility and reliability.

Technical Specifications:

  • Memory Type: DDR4
  • Capacity: 16GB (2 x 8GB)
  • Frequency: 2666MHz
  • CAS Latency: 13
  • Voltage: 1.2V
  • Buffering: Unbuffered
  • Error Correction: Non-ECC
  • Module Configuration: Dual Channel Kit
  • Heat Spreader: Yes

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess